Littelfuse, Inc. Low Power TRIAC up to 1200V Q6016RH4TP

Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6016RH4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6016RH4TP
Low Power TRIAC up to 1200V Q6016RH4TP
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
TRIACs - Q6016RH4TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220AB

TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1325571-Q6016RH4TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1325571-Q6016RH4TP
Discrete Semiconductor Products - Thyristors - TRIACs 1325571-Q6016RH4TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1325571-Q6016RH4TP Category: Discrete Semiconductor Products>Thyristors - TRIACs Packaging: Tube Standard Package: 1,000 Mounting: Through Hole Current - Hold (Ih) (Max): 50 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 35 mA Current - On State (It (RMS)) (Max): 16 A Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Alternistor - Snubberless Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Other Part Number: -Q6016RH4TP Base Product Number: Q6016 RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1325571-Q6016RH4TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Packaging: Tube
Standard Package: 1,000
Mounting: Through Hole
Current - Hold (Ih) (Max): 50 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 35 mA
Current - On State (It (RMS)) (Max): 16 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Alternistor - Snubberless
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: -Q6016RH4TP
Base Product Number: Q6016
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
600V 16A Triac
300-Q6016RH4TP
600V 16A Triac 300-Q6016RH4TP
Alternistor TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB, TO-220AB, 3 PIN Product overview: Q6016RH4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6016RH4TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB, TO-220AB, 3 PIN Product overview: Q6016RH4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6016RH4TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIAC ALTERNISTOR 600V 16A TO220

TRIAC ALTERNISTOR 600V 16A TO220

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6016RH4TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6016RH4TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6016RH4TP
TRIAC ALTERNSTR 600V 16A TO220AB

TRIAC ALTERNSTR 600V 16A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 16A 35-35-35mA

Triacs 600V 16A 35-35-35mA

Buy Now Datasheet
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J1859 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J1859
Triac; Peak Repetitive Off State Voltage Littelfuse 71J1859
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:50mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:50mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Triacs Triacs Triacs Thyristors Triacs
Product Number Q6016RH4TP Q6016RH4TP-ND 1325571-Q6016RH4TP 300-Q6016RH4TP Q6016RH4TP Q6016RH4TP Q6016RH4TP 71J1859
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs 600V 16A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 16 amps 16 amps
Package Type TO-220; TO-220-3 TO-220-3 TO-220-3 TO-220-3 TO-220-3 TO-220; TO-220
Unlock Full Specs
to access all available technical data