Littelfuse, Inc. Low Power TRIAC up to 1200V Q6025R6TP

Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet
Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6025R6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6025R6TP
Low Power TRIAC up to 1200V Q6025R6TP
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

Supplier's Site Datasheet
Singapore, Singapore
600V 25A Triac
300-Q6025R6TP
600V 25A Triac 300-Q6025R6TP
Alternistor TRIAC, 600V V(DRM), 25A I(T)RMS, TO-220AB, ROHS COMPLIANT, TO-220AB, 3 PIN Product overview: Q6025R6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6025R6TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 600V V(DRM), 25A I(T)RMS, TO-220AB, ROHS COMPLIANT, TO-220AB, 3 PIN Product overview: Q6025R6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6025R6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1086577-Q6025R6TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1086577-Q6025R6TP
Discrete Semiconductor Products - Thyristors - TRIACs 1086577-Q6025R6TP
Win Source Part Number: 1086577-Q6025R6TP Category: Discrete Semiconductor Products>Thyristors - TRIACs Series: Qxx25xx Package: Tube Standard Package: 50 Current - Hold (Ih) (Max): 100 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 80 mA Current - On State (It (RMS)) (Max): 25 A Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A Triac Type: Alternistor - Snubberless Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -1024-Q6025R6TP,F956 2

Win Source Part Number: 1086577-Q6025R6TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Series: Qxx25xx
Package: Tube
Standard Package: 50
Current - Hold (Ih) (Max): 100 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 80 mA
Current - On State (It (RMS)) (Max): 25 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A
Triac Type: Alternistor - Snubberless
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -1024-Q6025R6TP,F9562

Buy Now Datasheet
TRIACs - F9562-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F9562-ND
TRIACs F9562-ND
TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220AB

TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220AB

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6025R6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6025R6TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6025R6TP
TRIAC ALTERNSTR 600V 25A TO220AB

TRIAC ALTERNSTR 600V 25A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 25A 80-80-80mA

Triacs 600V 25A 80-80-80mA

Buy Now Datasheet
Triac, 600V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 34AC4769 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
34AC4769
Triac, 600V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 34AC4769
TRIAC, 600V, 25A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:25A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:208A; Holding Current Max:100mA RoHS Compliant: Yes

TRIAC, 600V, 25A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:25A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:208A; Holding Current Max:100mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors Triacs
Product Number Q6025R6TP 300-Q6025R6TP 1086577-Q6025R6TP F9562-ND Q6025R6TP Q6025R6TP 34AC4769
Product Name Low Power TRIAC up to 1200V 600V 25A Triac Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac, 600V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts
VTM 1.8 volts
IT(RMS) 25 amps 25 amps
Pin Count 3
Unlock Full Specs
to access all available technical data