TRIAC Alternistor - Snubberless 600V 12A Surface Mount TO-263AB
TRIAC ALTERNSTR 600V 12A TO263AB
Triacs 600V 12A ALTNSTR 10-10-10 mA TO263
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors |
| Product Number | Q6012NH2RP-ND | Q6012NH2RP | Q6012NH2RP |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts |