Littelfuse, Inc. Discrete Semiconductor Products - Thyristors - TRIACs Q6N3RP

Description
Win Source Part Number: 1376700-Q6N3RP Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB (3 Leads), Compak Supplier Device Package: DO-214 (Compak) Mounting Type: Surface Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Single Triac Type: Logic - Sensitive Gate Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 1 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 16.7A, 20A Current - Gate Trigger (Igt) (Max): 10 mA Current - Hold (Ih) (Max): 15 mA
Request a Quote Datasheet
Description
Win Source Part Number: 1376700-Q6N3RP Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB (3 Leads), Compak Supplier Device Package: DO-214 (Compak) Mounting Type: Surface Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Single Triac Type: Logic - Sensitive Gate Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 1 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 16.7A, 20A Current - Gate Trigger (Igt) (Max): 10 mA Current - Hold (Ih) (Max): 15 mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - TRIACs - 1376700-Q6N3RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1376700-Q6N3RP
Discrete Semiconductor Products - Thyristors - TRIACs 1376700-Q6N3RP
Win Source Part Number: 1376700-Q6N3RP Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB (3 Leads), Compak Supplier Device Package: DO-214 (Compak) Mounting Type: Surface Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Single Triac Type: Logic - Sensitive Gate Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 1 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 16.7A, 20A Current - Gate Trigger (Igt) (Max): 10 mA Current - Hold (Ih) (Max): 15 mA

Win Source Part Number: 1376700-Q6N3RP
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB (3 Leads), Compak
Supplier Device Package: DO-214 (Compak)
Mounting Type: Surface Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Logic - Sensitive Gate
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 1 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 16.7A, 20A
Current - Gate Trigger (Igt) (Max): 10 mA
Current - Hold (Ih) (Max): 15 mA

Buy Now Datasheet
Singapore, Singapore
600V 1A Triac
300-Q6N3RP
600V 1A Triac 300-Q6N3RP
4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, ROHS COMPLIANT, PLASTIC, COMPAK-3 Product overview: Q6N3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6N3RP can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, ROHS COMPLIANT, PLASTIC, COMPAK-3 Product overview: Q6N3RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6N3RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - Q6N3CT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount DO-214 (Compak)

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount DO-214 (Compak)

Buy Now Datasheet
TRIACs - Q6N3DKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount DO-214 (Compak)

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount DO-214 (Compak)

Buy Now Datasheet
TRIACs - Q6N3TR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 1A Surface Mount DO-214 (Compak)

TRIAC Logic - Sensitive Gate 600V 1A Surface Mount DO-214 (Compak)

Buy Now Datasheet
Triac, 600V, 1A, Do-214; Peak Repetitive Off State Voltage Littelfuse - 56J8599 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 1A, Do-214; Peak Repetitive Off State Voltage Littelfuse
56J8599
Triac, 600V, 1A, Do-214; Peak Repetitive Off State Voltage Littelfuse 56J8599
TRIAC, 600V, 1A, DO-214; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:DO-214; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 600V, 1A, DO-214; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:DO-214; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:15mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Q6N3RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6N3RP
Discrete Semiconductor Products - Thyristors - TRIACs Q6N3RP
TRIAC SENS GATE 600V 1A DO214

TRIAC SENS GATE 600V 1A DO214

Supplier's Site
TRIACs Q6N3RP
TRIAC SENS GATE 600V 1A DO214

TRIAC SENS GATE 600V 1A DO214

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs
Q6N3RP
Triacs Q6N3RP
Triacs 600V 1A 10-10-10mA

Triacs 600V 1A 10-10-10mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number 1376700-Q6N3RP 300-Q6N3RP Q6N3CT-ND 56J8599 Q6N3RP Q6N3RP Q6N3RP
Product Name Discrete Semiconductor Products - Thyristors - TRIACs 600V 1A Triac TRIACs Triac, 600V, 1A, Do-214; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs TRIACs Triacs
Package Type Tape & Reel DO-214AA, SMB (3 Leads), Compak DO-214 DO-214AA, SMB (3 Leads), Compak DO-214AA, SMB (3 Leads), Compak
VDRM 600 volts 600 volts
ITSM 1 amps
IGT 10 mA 10 mA
VGT 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data