Littelfuse, Inc. TRIACs Q8015N5RP

Description
TRIAC Standard 800V 15A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
TRIAC Standard 800V 15A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - 18-Q8015N5RPCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 15A Surface Mount TO-263 (D2Pak)

TRIAC Standard 800V 15A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
TRIACs - 18-Q8015N5RPDKR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 15A Surface Mount TO-263 (D2Pak)

TRIAC Standard 800V 15A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
TRIACs - 18-Q8015N5RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 15A Surface Mount TO-263 (D2Pak)

TRIAC Standard 800V 15A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Singapore, Singapore
800V 15A Triac
300-Q8015N5RP
800V 15A Triac 300-Q8015N5RP
TRIAC, 800V V(DRM), 15A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q8015N5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8015N5RP can be used for catalog matching and distributor lookup.

TRIAC, 800V V(DRM), 15A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q8015N5RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8015N5RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 800V 15A 50-50-50mA

Triacs 800V 15A 50-50-50mA

Buy Now Datasheet
Triac, 800V, 15A, To-263; Peak Repetitive Off State Voltage Littelfuse - 56J8653 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 15A, To-263; Peak Repetitive Off State Voltage Littelfuse
56J8653
Triac, 800V, 15A, To-263; Peak Repetitive Off State Voltage Littelfuse 56J8653
TRIAC, 800V, 15A, TO-263; Peak Repetitive Off State Voltage:800V; On State RMS Current:15A; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:167A; Holding Current Max:70mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

TRIAC, 800V, 15A, TO-263; Peak Repetitive Off State Voltage:800V; On State RMS Current:15A; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:167A; Holding Current Max:70mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Q8015N5RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8015N5RP
Discrete Semiconductor Products - Thyristors - TRIACs Q8015N5RP
TRIAC 800V 15A TO263

TRIAC 800V 15A TO263

Supplier's Site
TRIAC 800V 15A TO263

TRIAC 800V 15A TO263

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Thyristors Triacs Thyristors Triacs Triacs Triacs
Product Number 18-Q8015N5RPCT-ND 300-Q8015N5RP Q8015N5RP 56J8653 Q8015N5RP Q8015N5RP
Product Name TRIACs 800V 15A Triac Triacs Triac, 800V, 15A, To-263; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs TRIACs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3 TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS
Pin Count 3
Unlock Full Specs
to access all available technical data