Littelfuse, Inc. Low Power TRIAC up to 1200V Q8040K5TP

Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet
Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q8040K5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q8040K5TP
Low Power TRIAC up to 1200V Q8040K5TP
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

Supplier's Site Datasheet
Singapore, Singapore
800V 40A 100mA Triac
300-Q8040K5TP
800V 40A 100mA Triac 300-Q8040K5TP
Triacs Altnstr 800V 40A Iso 100-100-100mA Product overview: Q8040K5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A, 100mA. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 40A, 100mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8040K5TP can be used for catalog matching and distributor lookup.

Triacs Altnstr 800V 40A Iso 100-100-100mA Product overview: Q8040K5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A, 100mA. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 40A, 100mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8040K5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q8040K5TP - 733535-Q8040K5TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q8040K5TP
733535-Q8040K5TP
Triacs - Q8040K5TP 733535-Q8040K5TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 733535-Q8040K5TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-218-3, TO-218AC Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 335A, 400A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Manufacturer Homepage: www.littelfuse.com Manufacturer Package: TO-218 Isolated Tab Current - On State (It (RMS)) (Maximum): 40A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 50mA Current - Hold (Ih) (Maximum): 75mA Alternative Parts (Cross-Reference): BTB41-800BRG; Q8040J5TP; BTA445Z-800BTQ; Q8040K5TP; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 733535-Q8040K5TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-218-3, TO-218AC
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 335A, 400A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: TO-218 Isolated Tab
Current - On State (It (RMS)) (Maximum): 40A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 50mA
Current - Hold (Ih) (Maximum): 75mA
Alternative Parts (Cross-Reference): BTB41-800BRG; Q8040J5TP; BTA445Z-800BTQ; Q8040K5TP;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - F6591-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F6591-ND
TRIACs F6591-ND
TRIAC Alternistor - Snubberless 800V 40A Through Hole TO-218 Isolated Tab

TRIAC Alternistor - Snubberless 800V 40A Through Hole TO-218 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q8040K5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8040K5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q8040K5TP
TRIAC ALTERNISTOR 800V 40A TO218

TRIAC ALTERNISTOR 800V 40A TO218

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Triacs
Product Number Q8040K5TP 300-Q8040K5TP 733535-Q8040K5TP F6591-ND Q8040K5TP
Product Name Low Power TRIAC up to 1200V 800V 40A 100mA Triac Triacs - Q8040K5TP TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
VDRM 800 volts 800 volts 800 volts
VTM 1.8 volts
IT(RMS) 40 amps 40 amps
Package Type TO-218-3 TO-218-3, TO-218AC TO-218-3, TO-218AC TO-218-3, TO-218AC
Unlock Full Specs
to access all available technical data