This part is being discontinued. Not recommended for new designs. Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 800V Surge capability up to 350A Electrically isolated package "FASTPAK" & "L - Package" are UL-recognized for 2500Vrms
TRIAC Standard 600V 35A Chassis Mount TO-3/TO-239 (Fastpak)
TRIAC, 600V, 35A, TO-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:35A; Triac Case Style:TO-3; Gate Trigger Voltage Max:2.75V; Peak Non Repetitive Surge Current:300A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC 600V 35A TO3/TO239
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs |
| Product Number | Q6035P5 | Q6035P5-ND | 56J8636 | Q6035P5 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6035P5 | TRIACs | Triac, 600V, 35A, To-3; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | ||
| VTM | 1.5 volts | |||
| IT(RMS) | 35 amps | 35 amps | ||
| Package Type | TO-3; Fastpak, TO-3 Base | TO-3; TO-3 | Fastpak, TO-3 Base | |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -25 to 125 C (-13 to 257 F) |