TRIAC Alternistor - Snubberless 800V 8A Surface Mount TO-252, (D-Pak)
TRIAC Alternistor - Snubberless 800V 8A Surface Mount TO-252, (D-Pak)
TRIAC Alternistor - Snubberless 800V 8A Surface Mount TO-252, (D-Pak)
Alternistor TRIAC, 800V V(DRM), 8A I(T)RMS, TO-252AA, DPAK-3 Product overview: Q8008DH4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, DPAK. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 8A, DPAK. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8008DH4RP can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 792790-Q8008DH4RP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A
Triac Type: Alternistor - Snubberless
Family Name: Q8008DH4
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-252, (D-Pak)
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Alternative Parts (Cross-Reference): FT0814ND00TR; BT137S-800G; BT137S-800G,118; T835-800B-TR;
Introduction Date: June 25, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
TRIAC ALTERNISTOR 800V 8A TO252
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | Q8008DH4RPTR-ND | 300-Q8008DH4RP | 792790-Q8008DH4RP | Q8008DH4RP | Q8008DH4RP |
| Product Name | TRIACs | 800V 8A DPAK Triac | Triacs - Q8008DH4RP | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | TO-252-3 | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | ||||
| VDRM | 800 volts | 800 volts |