Littelfuse, Inc. Low Power TRIAC up to 1200V Q8025K6TP

Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet
Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q8025K6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q8025K6TP
Low Power TRIAC up to 1200V Q8025K6TP
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1006849-Q8025K6TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1006849-Q8025K6TP
Discrete Semiconductor Products - Thyristors - TRIACs 1006849-Q8025K6TP
Win Source Part Number: 1006849-Q8025K6TP Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 250 Current - Hold (Ih) (Max): 100 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 80 mA Current - On State (It (RMS)) (Max): 25 A Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A Triac Type: Alternistor - Snubberless Mounting Type: Through Hole Package / Case: TO-218-3 Isolated Tab, TO-218AC Supplier Device Package: TO-218 Isolated Tab Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: Q8025K6,1294-Q8025K6 TP,-Q8025K6TP,Q8025K 6-ND

Win Source Part Number: 1006849-Q8025K6TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 250
Current - Hold (Ih) (Max): 100 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 80 mA
Current - On State (It (RMS)) (Max): 25 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A
Triac Type: Alternistor - Snubberless
Mounting Type: Through Hole
Package / Case: TO-218-3 Isolated Tab, TO-218AC
Supplier Device Package: TO-218 Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: Q8025K6,1294-Q8025K6TP,-Q8025K6TP,Q8025K6-ND

Buy Now Datasheet
Singapore, Singapore
Isolated 800V 25A Triac
300-Q8025K6TP
Isolated 800V 25A Triac 300-Q8025K6TP
Alternistor TRIAC, 800V V(DRM), 25A I(T)RMS, TO-218AC, ROHS COMPLIANT, ISOLATED TO-218AC, 3 PIN Product overview: Q8025K6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025K6TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 800V V(DRM), 25A I(T)RMS, TO-218AC, ROHS COMPLIANT, ISOLATED TO-218AC, 3 PIN Product overview: Q8025K6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025K6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - Q8025K6TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-218 Isolated Tab

TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-218 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q8025K6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8025K6TP
Discrete Semiconductor Products - Thyristors - TRIACs Q8025K6TP
TRIAC ALTERNISTOR 800V 25A TO218

TRIAC ALTERNISTOR 800V 25A TO218

Supplier's Site
Sheung Wan, Hong Kong
Triacs Altnstr 800V 25A Iso 80-80-80 mA

Triacs Altnstr 800V 25A Iso 80-80-80 mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors
Product Number Q8025K6TP 1006849-Q8025K6TP 300-Q8025K6TP Q8025K6TP-ND Q8025K6TP Q8025K6TP
Product Name Low Power TRIAC up to 1200V Discrete Semiconductor Products - Thyristors - TRIACs Isolated 800V 25A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS RoHS
VDRM 800 volts 800 volts 800 volts
VTM 1.8 volts
IT(RMS) 25 amps 25 amps
Package Type Tube TO-218-3 TO-218-3 Isolated Tab, TO-218AC TO-218-3 Isolated Tab, TO-218AC
Unlock Full Specs
to access all available technical data