TRIAC Standard 800V 6A Surface Mount TO-263 (D2Pak)
TRIAC 800V 6A TO263
VAST STOCK CO., LIMITED | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Thyristors | Thyristors | Triacs |
Product Number | Q8006N5RP | Q8006N5RPTR-ND | Q8006N5RP |
Product Name | Triacs | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
VDRM | 800 volts |