Littelfuse, Inc. TRIACs Q8016NH6RP

Description
TRIAC Alternistor - Snubberless 800V 16A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 800V 16A Surface Mount TO-263 (D2Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - Q8016NH6RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 16A Surface Mount TO-263 (D2Pak)

TRIAC Alternistor - Snubberless 800V 16A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Singapore, Singapore
800V 16A Triac
300-Q8016NH6RP
800V 16A Triac 300-Q8016NH6RP
TRIAC ALTERNISTOR 800V 16A TO263 Product overview: Q8016NH6RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8016NH6RP can be used for catalog matching and distributor lookup.

TRIAC ALTERNISTOR 800V 16A TO263 Product overview: Q8016NH6RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8016NH6RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1190529-Q8016NH6RP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1190529-Q8016NH6RP
Discrete Semiconductor Products - Thyristors - TRIACs 1190529-Q8016NH6RP
Win Source Part Number: 1190529-Q8016NH6RP Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Current - Hold (Ih) (Max): 70 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 80 mA Current - On State (It (RMS)) (Max): 16 A Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Alternistor - Snubberless Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Supplier Device Package: TO-263 (D2Pak) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: Q8016NH6RPCT,Q8016NH 6 RP,Q8016NH6RPTR,-Q80 16NH6RP

Win Source Part Number: 1190529-Q8016NH6RP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 70 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 80 mA
Current - On State (It (RMS)) (Max): 16 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Alternistor - Snubberless
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: Q8016NH6RPCT,Q8016NH6 RP,Q8016NH6RPTR,-Q8016NH6RP

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q8016NH6RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8016NH6RP
Discrete Semiconductor Products - Thyristors - TRIACs Q8016NH6RP
TRIAC ALTERNISTOR 800V 16A TO263

TRIAC ALTERNISTOR 800V 16A TO263

Supplier's Site
Sheung Wan, Hong Kong
Triacs 800V 16A

Triacs 800V 16A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Thyristors Triacs Triacs Triacs Thyristors
Product Number Q8016NH6RPTR-ND 300-Q8016NH6RP 1190529-Q8016NH6RP Q8016NH6RP Q8016NH6RP
Product Name TRIACs 800V 16A Triac Discrete Semiconductor Products - Thyristors - TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Package Type D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3 Tape & Reel (TR) TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data