Littelfuse, Inc. Low Power TRIAC up to 1200V Q6025K6TP

Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet
Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6025K6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6025K6TP
Low Power TRIAC up to 1200V Q6025K6TP
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

Supplier's Site Datasheet
TRIACs - Q6025K6TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-218 Isolated Tab

TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-218 Isolated Tab

Buy Now Datasheet
Singapore, Singapore
Isolated 600V 25A Triac
300-Q6025K6TP
Isolated 600V 25A Triac 300-Q6025K6TP
Alternistor TRIAC, 600V V(DRM), 25A I(T)RMS, TO-218AC, ROHS COMPLIANT, ISOLATED TO-218AC, 3 PIN Product overview: Q6025K6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6025K6TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 600V V(DRM), 25A I(T)RMS, TO-218AC, ROHS COMPLIANT, ISOLATED TO-218AC, 3 PIN Product overview: Q6025K6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6025K6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q6025K6TP - 1241202-Q6025K6TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6025K6TP
1241202-Q6025K6TP
Triacs - Q6025K6TP 1241202-Q6025K6TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1241202-Q6025K6TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-218-3 (Isolated), TO-218AC Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A Triac Type: Alternistor - Snubberless Family Name: Q6025K6 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.littelfuse.com Manufacturer Package: TO-218 Isolated Tab Current - On State (It (RMS)) (Maximum): 25A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 80mA Current - Hold (Ih) (Maximum): 100mA Alternative Parts (Cross-Reference): BCR25RM-12LB#B01; BCR25RM-12LB; BCR25RM-12LB#B00; Introduction Date: June 25, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1241202-Q6025K6TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-218-3 (Isolated), TO-218AC
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A
Triac Type: Alternistor - Snubberless
Family Name: Q6025K6
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: TO-218 Isolated Tab
Current - On State (It (RMS)) (Maximum): 25A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 80mA
Current - Hold (Ih) (Maximum): 100mA
Alternative Parts (Cross-Reference): BCR25RM-12LB#B01; BCR25RM-12LB; BCR25RM-12LB#B00;
Introduction Date: June 25, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6025K6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6025K6TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6025K6TP
TRIAC ALTERNISTOR 600V 25A TO218

TRIAC ALTERNISTOR 600V 25A TO218

Supplier's Site
Sheung Wan, Hong Kong
Triacs Altnstr 600V 25A Iso 80-80-80 mA

Triacs Altnstr 600V 25A Iso 80-80-80 mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number Q6025K6TP Q6025K6TP-ND 300-Q6025K6TP 1241202-Q6025K6TP Q6025K6TP Q6025K6TP
Product Name Low Power TRIAC up to 1200V TRIACs Isolated 600V 25A Triac Triacs - Q6025K6TP Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts
VTM 1.8 volts
IT(RMS) 25 amps 25 amps
Package Type TO-218-3 Isolated Tab, TO-218AC TO-218-3 TO-218-3 (Isolated), TO-218AC TO-218-3 Isolated Tab, TO-218AC
Unlock Full Specs
to access all available technical data