Q6025LH5 is a 25 A alternistor triac designed for AC switching and phase control applications, such as motor speed and lighting controls, with a peak non-repetitive surge current capability of 250 A at 60 Hz and a voltage rating of 1000 V. It operates in quadrants I, II, and III with gate trigger currents up to 80 mA and features glass-passivated junctions for high dv/dt performance, rated at 30 V/μs at 125°C. The device is packaged in an isolated TO-220AB format and complies with RoHS standards. Its operating junction temperature ranges from -40°C to 125°C, and it supports a maximum average gate power dissipation of 0.5 W.
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Alternistor TRIAC, 600V V(DRM), 25A I(T)RMS, Product overview: Q6025LH5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6025LH5 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1379544-Q6025LH5
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Package: Bulk
Package / Case: TO-220-3 Isolated Tab
Supplier Device Package: TO-220 Isolated Tab
Base Product Number: Q6025
Mounting Type: Through Hole
HTSUS: 8541.30.0080
ECCN: EAR99
Configuration: Single
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 25 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A
Current - Gate Trigger (Igt) (Max): 80 mA
Current - Hold (Ih) (Max): 100 mA
California Prop 65: Warning Information
Triac Type: Alternistor - Snubberless
TRIAC ALTERNISTOR 600V 25A TO220
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Triacs |
| Product Number | Q6025LH5 | 300-Q6025LH5 | 1379544-Q6025LH5 | Q6025LH5 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6025LH5 | 600V 25A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | ||
| VTM | 1.8 volts | |||
| IT(RMS) | 25 amps | 25 amps | ||
| Package Type | TO-220-3 | Bulk | TO-220-3 Isolated Tab | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |