Manufacturer: Littelfuse Inc.
Win Source Part Number: 931151-Q6016NH4RP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Alternistor - Snubberless 600 V 16 A Surface Mount TO-263 (D2Pak)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: TO-263 (D2Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080
Other Part Number: Q6016NH4RPTR, Q6016NH4 RP, 18-Q6016NH4RPDKR, Q6016NH4RPCT, -Q6016NH4RP
Alternistor TRIAC, 600V V(DRM), 16A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q6016NH4RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6016NH4RP can be used for catalog matching and distributor lookup.
TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D2Pak)
TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D2Pak)
TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D2Pak)
TRIAC ALTERNISTOR 600V 16A TO263
ALTERNISTOR, 600V, 16A, TO-263, FULL REEL; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs | Thyristors |
| Product Number | 931151-Q6016NH4RP | 300-Q6016NH4RP | 18-Q6016NH4RPTR-ND | Q6016NH4RP | 12J0533 | Q6016NH4RP |
| Product Name | Triacs - Q6016NH4RP | 600V 16A Triac | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Alternistor, 600V, 16A, To-263, Full Reel; Peak Repetitive Off State Voltage Littelfuse | Triacs |
| Package Type | TO-263 (D2Pak) | TO-263-3 | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Standards and Certifications | RoHS | RoHS | ||||
| VDRM | 600 volts |