Littelfuse, Inc. Low Power TRIAC up to 1200V Q6025J6TP

Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet
Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6025J6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6025J6TP
Low Power TRIAC up to 1200V Q6025J6TP
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

Supplier's Site Datasheet
TRIACs - Q6025J6TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-218X Isolated

TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-218X Isolated

Buy Now Datasheet
Singapore, Singapore
Isolated 600V 25A Triac
300-Q6025J6TP
Isolated 600V 25A Triac 300-Q6025J6TP
Alternistor TRIAC, 600V V(DRM), 25A I(T)RMS, ROHS COMPLIANT, ISOLATED TO-218X, 3 PIN Product overview: Q6025J6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6025J6TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 600V V(DRM), 25A I(T)RMS, ROHS COMPLIANT, ISOLATED TO-218X, 3 PIN Product overview: Q6025J6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6025J6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Altnstr 600V 25A Iso 80-80-80 mA

Triacs Altnstr 600V 25A Iso 80-80-80 mA

Buy Now Datasheet
Triac, 1Kv, 25A, To-218J, Full Reel; Peak Repetitive Off State Voltage Littelfuse - 56P4261 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 1Kv, 25A, To-218J, Full Reel; Peak Repetitive Off State Voltage Littelfuse
56P4261
Triac, 1Kv, 25A, To-218J, Full Reel; Peak Repetitive Off State Voltage Littelfuse 56P4261
TRIAC, 1kV, 25A, TO-218J, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:80mA; Average On State Current:-; On State RMS Current:25A; Thyristor Case Style:TO-218X; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

TRIAC, 1kV, 25A, TO-218J, FULL REEL; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:80mA; Average On State Current:-; On State RMS Current:25A; Thyristor Case Style:TO-218X; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Q6025J6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6025J6TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6025J6TP
TRIAC ALTERNISTOR 600V TO218X

TRIAC ALTERNISTOR 600V TO218X

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Thyristors Thyristors Triacs
Product Number Q6025J6TP Q6025J6TP-ND 300-Q6025J6TP Q6025J6TP 56P4261 Q6025J6TP
Product Name Low Power TRIAC up to 1200V TRIACs Isolated 600V 25A Triac Triacs Triac, 1Kv, 25A, To-218J, Full Reel; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts
VTM 1.8 volts
IT(RMS) 25 amps 25 amps
Package Type TO-218X-3 Isolated Tab TO-218X TO-218X-3 Isolated Tab
Unlock Full Specs
to access all available technical data