TRIAC ALTERNSTR 600V 16A TO220AB
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | Q6016RH657 | Q6016RH657 |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-220-3 Formed Leads | |
| VDRM | 600 volts | |
| IGT | 80 mA |