Littelfuse, Inc. Low Power TRIAC up to 1200V Q6040J7TP

Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet
Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6040J7TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6040J7TP
Low Power TRIAC up to 1200V Q6040J7TP
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

Supplier's Site Datasheet
Singapore, Singapore
600V 40A Triac
300-Q6040J7TP
600V 40A Triac 300-Q6040J7TP
Alternistor TRIAC, 600V V(DRM), 40A I(T)RMS, ROHS COMPLIANT, PLASTIC, TO-218X, 3 PIN Product overview: Q6040J7TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6040J7TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 600V V(DRM), 40A I(T)RMS, ROHS COMPLIANT, PLASTIC, TO-218X, 3 PIN Product overview: Q6040J7TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6040J7TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - 7931904P - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
7931904P
TRIACs 7931904P
TRIAC 600V 40A 100mA TO-218X Isolated

TRIAC 600V 40A 100mA TO-218X Isolated

Supplier's Site
TRIACs - 1659897 - RS Components, Ltd.
Corby, Northants, United Kingdom
TRIACs
1659897
TRIACs 1659897
TRIAC 600V 40A 100mA TO-218X Isolated

TRIAC 600V 40A 100mA TO-218X Isolated

Supplier's Site
TRIACs - Q6040J7TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 40A Through Hole TO-218X Isolated

TRIAC Alternistor - Snubberless 600V 40A Through Hole TO-218X Isolated

Buy Now Datasheet
Triacs - Q6040J7TP - 145302-Q6040J7TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6040J7TP
145302-Q6040J7TP
Triacs - Q6040J7TP 145302-Q6040J7TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 145302-Q6040J7TP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 100mA Current - On State (It (RMS)) (Max): 40A Current - Non Rep. Surge 50, 60Hz (Itsm): 335A, 400A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-218X Isolated Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 145302-Q6040J7TP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 100mA
Current - On State (It (RMS)) (Max): 40A
Current - Non Rep. Surge 50, 60Hz (Itsm): 335A, 400A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-218X Isolated
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6040J7TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6040J7TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6040J7TP
TRIAC ALTERNISTOR 600V TO218X

TRIAC ALTERNISTOR 600V TO218X

Supplier's Site
Triac, 600 V, 40 A, 335 A, 100 Ma, 2 V Rohs Compliant Littelfuse - 31T8303 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600 V, 40 A, 335 A, 100 Ma, 2 V Rohs Compliant Littelfuse
31T8303
Triac, 600 V, 40 A, 335 A, 100 Ma, 2 V Rohs Compliant Littelfuse 31T8303
Triac, 600 V, 40 A, 335 A, 100 mA, 2 V RoHS Compliant: Yes

Triac, 600 V, 40 A, 335 A, 100 mA, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
Altnstr 600V 40A 100(1-3)Ma To218X Iso / Tube Rohs Compliant Littelfuse - 51AK5691 - Newark, An Avnet Company
Chicago, IL, United States
Altnstr 600V 40A 100(1-3)Ma To218X Iso / Tube Rohs Compliant Littelfuse
51AK5691
Altnstr 600V 40A 100(1-3)Ma To218X Iso / Tube Rohs Compliant Littelfuse 51AK5691
Altnstr 600V 40A 100(1-3)mA TO218X Iso / TUBE RoHS Compliant: Yes

Altnstr 600V 40A 100(1-3)mA TO218X Iso / TUBE RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Altnstr 600V 40A Iso 100(1-3)mA

Triacs Altnstr 600V 40A Iso 100(1-3)mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors
Product Number Q6040J7TP 300-Q6040J7TP 7931904P 1659897 Q6040J7TP-ND 145302-Q6040J7TP Q6040J7TP 31T8303 Q6040J7TP
Product Name Low Power TRIAC up to 1200V 600V 40A Triac TRIACs TRIACs TRIACs Triacs - Q6040J7TP Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600 V, 40 A, 335 A, 100 Ma, 2 V Rohs Compliant Littelfuse Triacs
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts
VTM 1.8 volts
IT(RMS) 40 amps 40 amps
VRRM 600 volts
Unlock Full Specs
to access all available technical data