Littelfuse, Inc. Low Power TRIAC up to 1200V Q6016LH3TP

Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6016LH3TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6016LH3TP
Low Power TRIAC up to 1200V Q6016LH3TP
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
TRIACs - F7286-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7286-ND
TRIACs F7286-ND
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220AB-L

TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220AB-L

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6016LH3TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6016LH3TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6016LH3TP
TRIAC ALTERNSTR 600V 16A TO220AB

TRIAC ALTERNSTR 600V 16A TO220AB

Supplier's Site
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 31Y3754 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
31Y3754
Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 31Y3754
TRIAC, 600V, 16A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:35mA RoHS Compliant: Yes

TRIAC, 600V, 16A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:35mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 16A 20-20-20mA

Triacs 600V 16A 20-20-20mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Thyristors
Product Number Q6016LH3TP F7286-ND Q6016LH3TP 31Y3754 Q6016LH3TP
Product Name Low Power TRIAC up to 1200V TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 16A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse Triacs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 16 amps 16 amps
Unlock Full Specs
to access all available technical data