Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - QUADRAC - Series: QxxxxLTx - Q6010LTH Q6010LTH

Description
Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device (QxxxxLTH) eliminates the need for a snubber network.The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls, and lighting controls where noise immunity is required.Triac current capacities range from 4A to 15A with voltage ranges from 200V to 600V. Quadrac devices are available in the TO-220 package.The TO-220 package is electrically isolated to 2500V rms from the leads to mounting surface. 4000V rms is available on special order. This means that no external isolation is required, thus eliminating the need for separate insulators and insulator-mounting steps and saving dollars over "hot tab" devices. All Teccor triac and diac chips have glass-passivated junctions to ensure long-term device reliability and parameter stability.Variations of devices in this data sheet are available for custom design applications. Consult the factory for more information.
Request a Quote Datasheet
Description
Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device (QxxxxLTH) eliminates the need for a snubber network.The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls, and lighting controls where noise immunity is required.Triac current capacities range from 4A to 15A with voltage ranges from 200V to 600V. Quadrac devices are available in the TO-220 package.The TO-220 package is electrically isolated to 2500V rms from the leads to mounting surface. 4000V rms is available on special order. This means that no external isolation is required, thus eliminating the need for separate insulators and insulator-mounting steps and saving dollars over "hot tab" devices. All Teccor triac and diac chips have glass-passivated junctions to ensure long-term device reliability and parameter stability.Variations of devices in this data sheet are available for custom design applications. Consult the factory for more information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - QUADRAC - Series: QxxxxLTx - Q6010LTH - Q6010LTH - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - QUADRAC - Series: QxxxxLTx - Q6010LTH
Q6010LTH
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - QUADRAC - Series: QxxxxLTx - Q6010LTH Q6010LTH
Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device (QxxxxLTH) eliminates the need for a snubber network.The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls, and lighting controls where noise immunity is required.Triac current capacities range from 4A to 15A with voltage ranges from 200V to 600V. Quadrac devices are available in the TO-220 package.The TO-220 package is electrically isolated to 2500V rms from the leads to mounting surface. 4000V rms is available on special order. This means that no external isolation is required, thus eliminating the need for separate insulators and insulator-mounting steps and saving dollars over "hot tab" devices. All Teccor triac and diac chips have glass-passivated junctions to ensure long-term device reliability and parameter stability.Variations of devices in this data sheet are available for custom design applications. Consult the factory for more information.

Teccor brand Quadrac devices are triacs that include a diac trigger mounted inside the same package. This device, developed by Littelfuse, saves the user the expense and assembly time of buying a discrete diac and assembling in conjunction with a gated triac. Also, the alternistor Quadrac device (QxxxxLTH) eliminates the need for a snubber network.The Quadrac device is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. Its primary purpose is for AC switching and phase control applications such as speed controls, temperature modulation controls, and lighting controls where noise immunity is required.Triac current capacities range from 4A to 15A with voltage ranges from 200V to 600V. Quadrac devices are available in the TO-220 package.The TO-220 package is electrically isolated to 2500V rms from the leads to mounting surface. 4000V rms is available on special order. This means that no external isolation is required, thus eliminating the need for separate insulators and insulator-mounting steps and saving dollars over "hot tab" devices. All Teccor triac and diac chips have glass-passivated junctions to ensure long-term device reliability and parameter stability.Variations of devices in this data sheet are available for custom design applications. Consult the factory for more information.

Supplier's Site Datasheet
Triacs - Q6010LTH - 131347-Q6010LTH - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6010LTH
131347-Q6010LTH
Triacs - Q6010LTH 131347-Q6010LTH
Manufacturer: Littelfuse Inc. Win Source Part Number: 131347-Q6010LTH Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 60mA Configuration: Single Voltage - Off State: 600V Current - On State (It (RMS)) (Max): 10A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A Triac Type: Internally Triggered Categories: Discrete Semiconductor Products Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220 Isolated Tab Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 131347-Q6010LTH
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 60mA
Configuration: Single
Voltage - Off State: 600V
Current - On State (It (RMS)) (Max): 10A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
Triac Type: Internally Triggered
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220 Isolated Tab
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Isolated 600V 10A Triac
300-Q6010LTH
Isolated 600V 10A Triac 300-Q6010LTH
TRIAC With INT Trigger, 600V V(DRM), 10A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: Q6010LTH from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6010LTH can be used for catalog matching and distributor lookup.

TRIAC With INT Trigger, 600V V(DRM), 10A I(T)RMS, TO-220AB, ROHS COMPLIANT, PLASTIC, ISOLATED TO-220AB, 3 PIN Product overview: Q6010LTH from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 10A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6010LTH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - Q6010LTH-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Internally Triggered 600V 10A Through Hole TO-220 Isolated Tab

TRIAC Internally Triggered 600V 10A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6010LTH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6010LTH
Discrete Semiconductor Products - Thyristors - TRIACs Q6010LTH
TRIAC INT TRIGGER 600V 10A TO220

TRIAC INT TRIGGER 600V 10A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Triacs
Product Number Q6010LTH 131347-Q6010LTH 300-Q6010LTH Q6010LTH-ND Q6010LTH
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - QUADRAC - Series: QxxxxLTx - Q6010LTH Triacs - Q6010LTH Isolated 600V 10A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
VTM 1.6 volts
IT(RMS) 10 amps 10 amps
Package Type TO-220 Isolated Tab TO-220-3 TO-220; TO-220-3 Isolated Tab TO-220-3 Isolated Tab
Unlock Full Specs
to access all available technical data