TRIAC ALTERNISTOR 600V TO218X
Triacs Altnstr 600V 40A 100(1-3)mATO218X Iso
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | Q6040J781TP | Q6040J781TP |
| Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-218X-3 Isolated Tab | |
| VDRM | 600 volts | |
| IGT | 100 mA |