Littelfuse, Inc. Low Power TRIAC up to 1200V Q8025J6TP

Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet
Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q8025J6TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q8025J6TP
Low Power TRIAC up to 1200V Q8025J6TP
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

Supplier's Site Datasheet
TRIACs - Q8025J6TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-218X Isolated

TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-218X Isolated

Buy Now Datasheet
Triacs - Q8025J6TP - 890565-Q8025J6TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q8025J6TP
890565-Q8025J6TP
Triacs - Q8025J6TP 890565-Q8025J6TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 890565-Q8025J6TP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Alternistor - Snubberless 800 V 25 A Through Hole TO-218X Isolated Package: TO-218X-3 Isolated Tab Package: Tube Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-218X Isolated ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks HTSUS: 8541.30.0080 Other Part Number: Q8025J6-ND, -Q8025J6TP, Q8025J6

Manufacturer: Littelfuse Inc.
Win Source Part Number: 890565-Q8025J6TP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Alternistor - Snubberless 800 V 25 A Through Hole TO-218X Isolated
Package: TO-218X-3 Isolated Tab
Package: Tube
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-218X Isolated
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
HTSUS: 8541.30.0080
Other Part Number: Q8025J6-ND, -Q8025J6TP, Q8025J6

Buy Now Datasheet
Singapore, Singapore
800V Triac
300-Q8025J6TP
800V Triac 300-Q8025J6TP
TRIAC ALTERNISTOR 800V TO218X Product overview: Q8025J6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025J6TP can be used for catalog matching and distributor lookup.

TRIAC ALTERNISTOR 800V TO218X Product overview: Q8025J6TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025J6TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs Altnstr 800V 25A Iso 80-80-80 mA

Triacs Altnstr 800V 25A Iso 80-80-80 mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q8025J6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8025J6TP
Discrete Semiconductor Products - Thyristors - TRIACs Q8025J6TP
TRIAC ALTERNISTOR 800V TO218X

TRIAC ALTERNISTOR 800V TO218X

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Triacs Triacs Thyristors Triacs
Product Number Q8025J6TP Q8025J6TP-ND 890565-Q8025J6TP 300-Q8025J6TP Q8025J6TP Q8025J6TP
Product Name Low Power TRIAC up to 1200V TRIACs Triacs - Q8025J6TP 800V Triac Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
VDRM 800 volts 800 volts
VTM 1.8 volts
IT(RMS) 25 amps 25 amps
Unlock Full Specs
to access all available technical data