TRIAC Alternistor - Snubberless 800V 25A Surface Mount TO-263 (D²Pak)
Triacs Alternistor Triac 800V 25A 50-50-50 mA T
TRIAC ALTERNISTOR 800V 25A TO263
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Thyristors | Thyristors | Triacs |
| Product Number | Q8025NH5TP-ND | Q8025NH5TP | Q8025NH5TP |
| Product Name | TRIACs | Triacs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 800 volts |