This part is being discontinued. Not recommended for new designs.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 800V Surge capability up to 350A FASTPAK and L-packages are UL Recognized for isolation voltages of 2.5 kVrms
TRIAC Standard 800V 35A Chassis Mount TO-3/TO-239 (Fastpak)
TRIAC 800V 35A TO3/TO239
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs |
| Product Number | Q8035P5 | Q8035P5-ND | Q8035P5 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q8035P5 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | ||
| VTM | 1.5 volts | ||
| IT(RMS) | 35 amps | 35 amps | |
| Package Type | TO-3; Fastpak, TO-3 Base | Fastpak, TO-3 Base |