TRIAC ALTERNISTOR 800V 8A TO252
TRIAC Alternistor - Snubberless 800V 8A Surface Mount TO-252, (D-Pak)
Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|
Product Category | Triacs | Thyristors |
Product Number | Q8008DH3 | Q8008DH3-ND |
Product Name | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs |
VDRM | 800 volts | |
IGT | 10 mA | |
VGT | 1.3 volts |