Littelfuse, Inc. 25 Amp Standard & Alternistor (High Commutation) Triacs Q6025L6

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 Amp Standard & Alternistor (High Commutation) Triacs - Q6025L6 - Littelfuse, Inc.
Chicago, IL, United States
25 Amp Standard & Alternistor (High Commutation) Triacs
Q6025L6
25 Amp Standard & Alternistor (High Commutation) Triacs Q6025L6
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. Features & Benefits: RoHS compliant Glass — passivated junctions Voltage capability up to 1000 V Surge capability up to 250 A Applications: Excellent for AC switching and phase control applications such as heating, lighting, and motor speed controls. Typical applications are AC solid-state switches, industrial power tools, exercise equipment, white goods and commercial appliances. Alternistor Triacs (no snubber required) are used in applications with extremely inductive loads requiring highest commutation performance.Internal ly constructed isolated packages are offered for ease of heat sinking with highest isolation voltage.

25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. Features & Benefits: RoHS compliant Glass — passivated junctions Voltage capability up to 1000 V Surge capability up to 250 A Applications: Excellent for AC switching and phase control applications such as heating, lighting, and motor speed controls. Typical applications are AC solid-state switches, industrial power tools, exercise equipment, white goods and commercial appliances. Alternistor Triacs (no snubber required) are used in applications with extremely inductive loads requiring highest commutation performance.Internally constructed isolated packages are offered for ease of heat sinking with highest isolation voltage.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6025L6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6025L6
Discrete Semiconductor Products - Thyristors - TRIACs Q6025L6
TRIAC ALTERNISTOR 600V 25A TO220

TRIAC ALTERNISTOR 600V 25A TO220

Supplier's Site
Triacs - Q6025L6 - 1241203-Q6025L6 - Win Source Electronics
Yishun, Singapore
Triacs - Q6025L6
1241203-Q6025L6
Triacs - Q6025L6 1241203-Q6025L6
Manufacturer: Teccor Electronics Win Source Part Number: 1241203-Q6025L6 Manufacturer Homepage: www.littelfuse.com/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Teccor Electronics
Win Source Part Number: 1241203-Q6025L6
Manufacturer Homepage: www.littelfuse.com/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Supplier's Site
TRIACs - Q6025L6-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220 Isolated Tab

TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220 Isolated Tab

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs
Q6025L6
Triacs Q6025L6
Triacs 600V 25A 80-80-80mA

Triacs 600V 25A 80-80-80mA

Supplier's Site Datasheet
Alternistor Triacs, 600V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 12J0540 - Newark, An Avnet Company
Chicago, IL, United States
Alternistor Triacs, 600V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
12J0540
Alternistor Triacs, 600V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 12J0540
ALTERNISTOR TRIACS, 600V, 25A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:25A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:208A; Holding Current Max:100mA RoHS Compliant: Yes

ALTERNISTOR TRIACS, 600V, 25A, TO-220AB; Peak Repetitive Off State Voltage:600V; On State RMS Current:25A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:208A; Holding Current Max:100mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Shenzhen Shengyu Electronics Technology Limited Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Triacs Triacs Thyristors Thyristors Triacs
Product Number Q6025L6 Q6025L6 1241203-Q6025L6 Q6025L6-ND Q6025L6 12J0540
Product Name 25 Amp Standard & Alternistor (High Commutation) Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triacs - Q6025L6 TRIACs Triacs Alternistor Triacs, 600V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts
VTM 1.8 volts
di/dt 100 A/us
IT(RMS) 25 amps 25 amps
Unlock Full Specs
to access all available technical data

Similar Products

TRIAC TO-220AB 16A - MAC16DG - Littelfuse, Inc.
Specs
VDRM 400 volts
IGT 50 mA
IT(RMS) 16 amps
View Details
7 suppliers
25 Amp High Temperature Alternistor Triacs - HQ6025LH5 - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 600 volts
VTM 1.4 volts
View Details
3 suppliers
6 Amp Sensitive, Standard, & Alternistor (High Commutation) Triacs - Q4006NH4 - Littelfuse, Inc.
Specs
Standards and Certifications RoHS
VDRM 400 volts
VTM 1.6 volts
View Details
SCR TO-220AB 25A - 2N6507TG - Littelfuse, Inc.
Specs
Thyristor Type SCR
Standards and Certifications RoHS
VDRM 400 volts
View Details
5 suppliers