TRIAC Standard 600V 15A Surface Mount TO-263 (D2Pak)
TRIAC 600V 15A TO263
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:15A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | Q6015N5TP-ND | Q6015N5TP | Q6015N5TP | 71J1852 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Triac; Peak Repetitive Off State Voltage Littelfuse |
| Package Type | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263 (D2PAK) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 600 volts | |||
| IGT | 50 mA |