Alternistor TRIAC, 600V V(DRM), 25A I(T)RMS, TO-263AB, ROHS COMPLIANT, TO-263, D2PAK-3 Product overview: Q6025NH6RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6025NH6RP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1006487-Q6025NH6RP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 100 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 80 mA
Current - On State (It (RMS)) (Max): 25 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A
Triac Type: Alternistor - Snubberless
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -Q6025NH6RP,Q6025NH6
TRIAC Alternistor - Snubberless 600V 25A Surface Mount TO-263 (D2Pak)
TRIAC Alternistor - Snubberless 600V 25A Surface Mount TO-263 (D2Pak)
ALTERNISTOR, 600V, 25A, TO-263, FULL REEL; Peak Repetitive Off State Voltage:600V; On State RMS Current:25A; Triac Case Style:TO-263 (D2PAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:208A; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC ALTERNISTOR 600V 25A TO263
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | 300-Q6025NH6RP | 1006487-Q6025NH6RP | Q6025NH6RPTR-ND | 12J0541 | Q6025NH6RP |
| Product Name | 600V 25A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIACs | Alternistor, 600V, 25A, To-263, Full Reel; Peak Repetitive Off State Voltage Littelfuse | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | |||
| Package Type | TO-263-3 | Tape & Reel (TR),Cut Tape (CT) | D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; TO-263 (D2PAK) | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| VDRM | 600 volts | 600 volts | |||
| ITSM | 25 amps |