TRIAC Standard 800V 4A Surface Mount TO-252, (D-Pak)
TRIAC 800V 4A TO252
Triac; Peak Repetitive Off State Voltage:800V; On State RMS Current:4A; Triac Case Style:TO-252 (DPAK); Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:46A; Holding Current Max:30mA; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Thyristors | Triacs |
| Product Number | Q8004D4TP-ND | Q8004D4TP | Q8004D4TP | 71J1870 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs | Triac; Peak Repetitive Off State Voltage Littelfuse |
| Package Type | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK; TO-252 (DPAK) | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| VDRM | 800 volts | |||
| IGT | 25 mA |