Littelfuse, Inc. Triacs - Q6016NH6RP Q6016NH6RP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 129298-Q6016NH6RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 70mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 80mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-263 (D2Pak) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 129298-Q6016NH6RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 70mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 80mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-263 (D2Pak) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triacs - Q6016NH6RP - 129298-Q6016NH6RP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6016NH6RP
129298-Q6016NH6RP
Triacs - Q6016NH6RP 129298-Q6016NH6RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 129298-Q6016NH6RP Packaging: Reel - TR Mounting: SMD (SMT) Current - Hold (Ih) (Max): 70mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 80mA Current - On State (It (RMS)) (Max): 16A Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-263 (D2Pak) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 129298-Q6016NH6RP
Packaging: Reel - TR
Mounting: SMD (SMT)
Current - Hold (Ih) (Max): 70mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 80mA
Current - On State (It (RMS)) (Max): 16A
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-263 (D2Pak)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 16A Triac
300-Q6016NH6RP
600V 16A Triac 300-Q6016NH6RP
Alternistor TRIAC, 600V V(DRM), 16A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q6016NH6RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6016NH6RP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 600V V(DRM), 16A I(T)RMS, TO-263AB, TO-263, D2PAK-3 Product overview: Q6016NH6RP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6016NH6RP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - Q6016NH6RPTR-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D2Pak)

TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
TRIACs - Q6016NH6RPCT-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D2Pak)

TRIAC Alternistor - Snubberless 600V 16A Surface Mount TO-263 (D2Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs 600V 16A

Triacs 600V 16A

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6016NH6RP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6016NH6RP
Discrete Semiconductor Products - Thyristors - TRIACs Q6016NH6RP
TRIAC ALTERNISTOR 600V 16A TO263

TRIAC ALTERNISTOR 600V 16A TO263

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Thyristors Triacs
Product Number 129298-Q6016NH6RP 300-Q6016NH6RP Q6016NH6RPTR-ND Q6016NH6RP Q6016NH6RP
Product Name Triacs - Q6016NH6RP 600V 16A Triac TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Package Type TO-263 (D2Pak) TO-263-3 D2PAK; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
VDRM 600 volts 600 volts
ITSM 16 amps
IGT 80 mA 80 mA
Unlock Full Specs
to access all available technical data