15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Manufacturer: Littelfuse Inc.
Win Source Part Number: 849260-Q8016LH3
Features: TRIAC 800 V 16 A
Package: Bulk
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Other Part Number: -Q8016LH3, 1294-Q8016LH3
TRIAC Alternistor - Snubberless 800V 16A Through Hole TO-220 Isolated Tab
Alternistor TRIAC, 800V V(DRM), 16A I(T)RMS, TO-220AB, TO-220, 3 PIN Product overview: Q8016LH3 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 16A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 16A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8016LH3 can be used for catalog matching and distributor lookup.
TRIAC ALTERNISTOR 800V 16A TO220
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Triacs | Thyristors | Triacs | Triacs |
| Product Number | Q8016LH3 | 849260-Q8016LH3 | Q8016LH3-ND | 300-Q8016LH3 | Q8016LH3 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q8016LH3 | Triacs - Q8016LH3 | TRIACs | 800V 16A TO-220 Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | |||
| VTM | 1.6 volts | ||||
| IT(RMS) | 16 amps | 16 amps | |||
| Package Type | Bulk | TO-220; TO-220-3 Isolated Tab | TO-220-3 | TO-220-3 Isolated Tab |