TRIAC Standard 600V 40A Through Hole TO-218AC Isolated
TRIAC 600V 40A TO218AC Product overview: Q6040K4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6040K4TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 989172-Q6040K4TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 250
Current - Hold (Ih) (Max): 80 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 100 mA
Current - On State (It (RMS)) (Max): 40 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 335A, 400A
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-218-3 Isolated Tab, TO-218AC
Supplier Device Package: TO-218AC Isolated
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -Q6040K4TP
TRIAC 600V 40A TO218AC
Triacs Standard Triac 600V 40A TO218 iso
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Triacs | Triacs | Triacs | Thyristors |
| Product Number | Q6040K4TP-ND | 300-Q6040K4TP | 989172-Q6040K4TP | Q6040K4TP | Q6040K4TP |
| Product Name | TRIACs | 600V 40A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
| Package Type | TO-218-3 Isolated Tab, TO-218AC | Tube | Tube | TO-218-3 Isolated Tab, TO-218AC | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Standards and Certifications | RoHS | ||||
| VDRM | 600 volts | 600 volts | 600 volts |