This part is being discontinued. Not recommended for new designs. Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
TRIAC Standard 600V 25A Chassis Mount TO-3/TO-239 (Fastpak)
4 Quadrant Logic Level TRIAC, 600V V(DRM), 25A I(T)RMS, ROHS COMPLIANT, TO-3, 3 PIN Product overview: Q6025P5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6025P5 can be used for catalog matching and distributor lookup.
TRIAC 600V 25A TO3/TO239
The TRIAC may be gate triggered from a blocking to conduction state for either polarity of applied voltage and is designed for AC switching and phase control applications such as speed and temperature modulation controls, lighting controls and static switching relays. All LF TRIAC have glass-passivated junctions to ensure long term device reliability and parameter stability.
TRIAC, 600V, 25A, TO-3; Peak Repetitive Off State Voltage:600V; On State RMS Current:25A; Triac Case Style:TO-3; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:220A; Holding Current Max:50mA; No. of Pins:3Pins RoHS Compliant: Yes
TRIAC, 25A, 600V, TO-3, FASTPAK; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):25A; Triac Case Style:TO-3; Gate Trigger Current Max (QI), Igt:50mA; Gate Trigger Voltage Max Vgt:1.3V; Peak Gate Power:20W; RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs | Triacs |
| Product Number | Q6025P5 | Q6025P5-ND | 300-Q6025P5 | Q6025P5 | 70184616 | 56J8634 | 59M1541 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6025P5 | TRIACs | 600V 25A Triac | Discrete Semiconductor Products - Thyristors - TRIACs | TRIAC, GATED, IT RMS 25, VDRM 600, TO-3FASTPAK | Triac, 600V, 25A, To-3; Peak Repetitive Off State Voltage Littelfuse | Triac, 25A, 600V, To-3, Fastpak; Peak Repetitive Off-State Voltage, Vdrm Littelfuse |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| VTM | 1.4 volts | ||||||
| IT(RMS) | 25 amps | 25 amps | 25 amps | 25 amps | |||
| Package Type | TO-3; Fastpak, TO-3 Base | TO-3 | Fastpak, TO-3 Base | TO-3 | TO-3; TO-3 | TO-3; TO-3 | |
| Operating Temperature | -25 to 125 C (-13 to 257 F) | -40 C (-40 F) | -25 to 125 C (-13 to 257 F) |