Littelfuse, Inc. Low Power TRIAC up to 1200V Q8040J7TP

Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet
Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q8040J7TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q8040J7TP
Low Power TRIAC up to 1200V Q8040J7TP
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

Supplier's Site Datasheet
Triacs - Q8040J7TP - 792798-Q8040J7TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q8040J7TP
792798-Q8040J7TP
Triacs - Q8040J7TP 792798-Q8040J7TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792798-Q8040J7TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-218X-3 (Isolated) Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 335A, 400A Triac Type: Alternistor - Snubberless Family Name: Q8040J7 Categories: Discrete Semiconductor Products Manufacturer Package: TO-218X Isolated Current - On State (It (RMS)) (Maximum): 40A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 100mA Alternative Parts (Cross-Reference): FT4014NP00TU; BTA41-800BRG; BTB40-800BRG BTB41-800BRG; Introduction Date: July 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792798-Q8040J7TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-218X-3 (Isolated)
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 335A, 400A
Triac Type: Alternistor - Snubberless
Family Name: Q8040J7
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-218X Isolated
Current - On State (It (RMS)) (Maximum): 40A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 100mA
Current - Hold (Ih) (Maximum): 100mA
Alternative Parts (Cross-Reference): FT4014NP00TU; BTA41-800BRG; BTB40-800BRG BTB41-800BRG;
Introduction Date: July 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
800V 40A Triac
300-Q8040J7TP
800V 40A Triac 300-Q8040J7TP
Alternistor TRIAC, 800V V(DRM), 40A I(T)RMS, ROHS COMPLIANT, PLASTIC, TO-218X, 3 PIN Product overview: Q8040J7TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8040J7TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 800V V(DRM), 40A I(T)RMS, ROHS COMPLIANT, PLASTIC, TO-218X, 3 PIN Product overview: Q8040J7TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8040J7TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - F6830-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F6830-ND
TRIACs F6830-ND
TRIAC Alternistor - Snubberless 800V 40A Through Hole TO-218X Isolated

TRIAC Alternistor - Snubberless 800V 40A Through Hole TO-218X Isolated

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q8040J7TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8040J7TP
Discrete Semiconductor Products - Thyristors - TRIACs Q8040J7TP
TRIAC ALTERNSTR 800V 40A TO218X

TRIAC ALTERNSTR 800V 40A TO218X

Supplier's Site
Sheung Wan, Hong Kong
Triacs Altnstr 800V 40A Iso 100(1-3)mA

Triacs Altnstr 800V 40A Iso 100(1-3)mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors
Product Number Q8040J7TP 792798-Q8040J7TP 300-Q8040J7TP F6830-ND Q8040J7TP Q8040J7TP
Product Name Low Power TRIAC up to 1200V Triacs - Q8040J7TP 800V 40A Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS RoHS
VDRM 800 volts 800 volts 800 volts
VTM 1.8 volts
IT(RMS) 40 amps 40 amps
Package Type TO-218X-3 (Isolated) TO-218X-3 Isolated Tab TO-218X-3 Isolated Tab
Unlock Full Specs
to access all available technical data