Littelfuse, Inc. Low Power TRIAC up to 1200V Q6008VH4

Description
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6008VH4 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6008VH4
Low Power TRIAC up to 1200V Q6008VH4
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
TRIACs - Q6008VH4-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-251 (V-Pak/I-Pak)

TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
Sheung Wan, Hong Kong
Triacs
Q6008VH4
Triacs Q6008VH4
Triacs 600V 8A 35-35-35mA

Triacs 600V 8A 35-35-35mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6008VH4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6008VH4
Discrete Semiconductor Products - Thyristors - TRIACs Q6008VH4
TRIAC ALTERNISTOR 600V 8A TO251

TRIAC ALTERNISTOR 600V 8A TO251

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Thyristors Thyristors Triacs
Product Number Q6008VH4 Q6008VH4-ND Q6008VH4 Q6008VH4
Product Name Low Power TRIAC up to 1200V TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS
VDRM 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 8 amps 8 amps
Unlock Full Specs
to access all available technical data