Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q8010L4 Q8010L4

Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet
Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q8010L4 - Q8010L4 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q8010L4
Q8010L4
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q8010L4 Q8010L4
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1225123-Q8010L4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1225123-Q8010L4
Discrete Semiconductor Products - Thyristors - TRIACs 1225123-Q8010L4
Win Source Part Number: 1225123-Q8010L4 Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Bulk Standard Package: 500 Current - Hold (Ih) (Max): 35 mA Configuration: Single Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 25 mA Current - On State (It (RMS)) (Max): 10 A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A Triac Type: Standard Mounting Type: Through Hole Package / Case: TO-220-3 Isolated Tab Supplier Device Package: TO-220 Isolated Tab Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -Q8010L4

Win Source Part Number: 1225123-Q8010L4
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Bulk
Standard Package: 500
Current - Hold (Ih) (Max): 35 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 25 mA
Current - On State (It (RMS)) (Max): 10 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3 Isolated Tab
Supplier Device Package: TO-220 Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -Q8010L4

Buy Now Datasheet
Singapore, Singapore
800V 10A TO-220 Triac
300-Q8010L4
800V 10A TO-220 Triac 300-Q8010L4
4 Quadrant Logic Level TRIAC, 800V V(DRM), 10A I(T)RMS, TO-220AB, TO-220, 3 PIN Product overview: Q8010L4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 10A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8010L4 can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 800V V(DRM), 10A I(T)RMS, TO-220AB, TO-220, 3 PIN Product overview: Q8010L4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 10A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 10A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8010L4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - Q8010L4-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 10A Through Hole TO-220 Isolated Tab

TRIAC Standard 800V 10A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q8010L4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8010L4
Discrete Semiconductor Products - Thyristors - TRIACs Q8010L4
TRIAC 800V 10A TO220

TRIAC 800V 10A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Triacs
Product Number Q8010L4 1225123-Q8010L4 300-Q8010L4 Q8010L4-ND Q8010L4
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q8010L4 Discrete Semiconductor Products - Thyristors - TRIACs 800V 10A TO-220 Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
VTM 1.6 volts
IT(RMS) 10 amps 10 amps
Package Type Bulk TO-220-3 TO-220; TO-220-3 Isolated Tab TO-220-3 Isolated Tab
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data