Littelfuse, Inc. Low Power TRIAC up to 1200V Q6X8E3

Description
0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 10 A
Request a Quote Datasheet
Description
0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 10 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6X8E3 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6X8E3
Low Power TRIAC up to 1200V Q6X8E3
0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 10 A

0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry. Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 10 A

Supplier's Site
TRIACs - Q6X8E3-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92

TRIAC Logic - Sensitive Gate 600V 800mA Through Hole TO-92

Buy Now Datasheet
Triac, 600V, 800Ma, To-92; Peak Repetitive Off State Voltage Littelfuse - 56J8603 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 800Ma, To-92; Peak Repetitive Off State Voltage Littelfuse
56J8603
Triac, 600V, 800Ma, To-92; Peak Repetitive Off State Voltage Littelfuse 56J8603
TRIAC, 600V, 800mA, TO-92; Peak Repetitive Off State Voltage:600V; On State RMS Current:800mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8.3A; Holding Current Max:15mA; No. of Pins:3PinsRoHS Compliant: Yes

TRIAC, 600V, 800mA, TO-92; Peak Repetitive Off State Voltage:600V; On State RMS Current:800mA; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:8.3A; Holding Current Max:15mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Q6X8E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6X8E3
Discrete Semiconductor Products - Thyristors - TRIACs Q6X8E3
TRIAC SENS GATE 600V 0.8A TO92

TRIAC SENS GATE 600V 0.8A TO92

Supplier's Site
Sheung Wan, Hong Kong
Triacs
Q6X8E3
Triacs Q6X8E3
Triacs 600V 0.8A 10-10-10mA

Triacs 600V 0.8A 10-10-10mA

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Thyristors Triacs Triacs Thyristors
Product Number Q6X8E3 Q6X8E3-ND 56J8603 Q6X8E3 Q6X8E3
Product Name Low Power TRIAC up to 1200V TRIACs Triac, 600V, 800Ma, To-92; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS
VDRM 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 0.8000 amps 0.8000 amps
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-92; TO-92 TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data