TRIAC Alternistor - Snubberless 1kV 10A Through Hole TO-220 Non-Isolated Tab
TRIAC ALTERNISTOR 1KV 10A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Thyristors | Triacs |
| Product Number | QK010RH5-ND | QK010RH5 |
| Product Name | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs |
| Package Type | TO-220; TO-220-3 | TO-220-3 |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| VDRM | 1000 volts |