Littelfuse, Inc. TRIACs Q6008VH3TP

Description
TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet
Description
TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-251 (V-Pak/I-Pak)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRIACs - Q6008VH3TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-251 (V-Pak/I-Pak)

TRIAC Alternistor - Snubberless 600V 8A Through Hole TO-251 (V-Pak/I-Pak)

Buy Now Datasheet
Triacs - Q6008VH3TP - 792784-Q6008VH3TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6008VH3TP
792784-Q6008VH3TP
Triacs - Q6008VH3TP 792784-Q6008VH3TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792784-Q6008VH3TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-251-3 Short Leads, IPak, TO-251AA Configuration: Single Voltage - Off State: 600V Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A Triac Type: Alternistor - Snubberless Family Name: Q6008VH3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-251 (V-Pak/I-Pak) Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 10mA Current - Hold (Ih) (Maximum): 15mA Alternative Parts (Cross-Reference): Q6008VH3; Introduction Date: June 25, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792784-Q6008VH3TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-251-3 Short Leads, IPak, TO-251AA
Configuration: Single
Voltage - Off State: 600V
Current - Non Rep. Surge 50, 60Hz (Itsm): 80A, 85A
Triac Type: Alternistor - Snubberless
Family Name: Q6008VH3
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-251 (V-Pak/I-Pak)
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 10mA
Current - Hold (Ih) (Maximum): 15mA
Alternative Parts (Cross-Reference): Q6008VH3;
Introduction Date: June 25, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
600V 8A Triac
300-Q6008VH3TP
600V 8A Triac 300-Q6008VH3TP
TRIAC ALTERNISTOR 600V 8A TO251 Product overview: Q6008VH3TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008VH3TP can be used for catalog matching and distributor lookup.

TRIAC ALTERNISTOR 600V 8A TO251 Product overview: Q6008VH3TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 8A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6008VH3TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 600V 8A 10-10-10mA

Triacs 600V 8A 10-10-10mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6008VH3TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6008VH3TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6008VH3TP
TRIAC ALTERNISTOR 600V 8A TO251

TRIAC ALTERNISTOR 600V 8A TO251

Supplier's Site
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J1839 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J1839
Triac; Peak Repetitive Off State Voltage Littelfuse 71J1839
Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:15mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:600V; On State RMS Current:8A; Triac Case Style:TO-251; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:83A; Holding Current Max:15mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Thyristors Triacs Triacs Thyristors Triacs Triacs
Product Number Q6008VH3TP-ND 792784-Q6008VH3TP 300-Q6008VH3TP Q6008VH3TP Q6008VH3TP 71J1839
Product Name TRIACs Triacs - Q6008VH3TP 600V 8A Triac Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triac; Peak Repetitive Off State Voltage Littelfuse
Package Type IPAK; TO-251-3 Short Leads, IPAK, TO-251AA TO-251-3 Short Leads, IPak, TO-251AA TO-251-3 TO-251-3 Short Leads, IPak, TO-251AA TO-251
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
VDRM 600 volts 600 volts
ITSM 8 amps
IGT 10 mA 10 mA
Unlock Full Specs
to access all available technical data