Littelfuse, Inc. Low Power TRIAC up to 1200V Q6025LH5TP

Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet
Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6025LH5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6025LH5TP
Low Power TRIAC up to 1200V Q6025LH5TP
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

Supplier's Site Datasheet
Singapore, Singapore
600V 25A Triac
300-Q6025LH5TP
600V 25A Triac 300-Q6025LH5TP
Alternistor TRIAC, 600V V(DRM), 25A I(T)RMS, Product overview: Q6025LH5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6025LH5TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 600V V(DRM), 25A I(T)RMS, Product overview: Q6025LH5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6025LH5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q6025LH5TP - 931153-Q6025LH5TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6025LH5TP
931153-Q6025LH5TP
Triacs - Q6025LH5TP 931153-Q6025LH5TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 931153-Q6025LH5TP Operating Temperature Range: -40°C ~ 125°C (TJ) Features: TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB-L Package: TO-220-3 Isolated Tab Package: Tube Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-220AB-L ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks HTSUS: 8541.30.0080 Other Part Number: -Q6025LH5TP, F7290, Q6025LH5TP-ND

Manufacturer: Littelfuse Inc.
Win Source Part Number: 931153-Q6025LH5TP
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB-L
Package: TO-220-3 Isolated Tab
Package: Tube
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB-L
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8541.30.0080
Other Part Number: -Q6025LH5TP, F7290, Q6025LH5TP-ND

Buy Now Datasheet
TRIACs - F7290-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7290-ND
TRIACs F7290-ND
TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220AB-L

TRIAC Alternistor - Snubberless 600V 25A Through Hole TO-220AB-L

Buy Now Datasheet
TRIAC ALTERNISTOR 600V 25A TO220

TRIAC ALTERNISTOR 600V 25A TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 600V 25A 50-50-50mA

Triacs 600V 25A 50-50-50mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6025LH5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6025LH5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6025LH5TP
TRIAC ALTERNSTR 600V 25A TO220AB

TRIAC ALTERNSTR 600V 25A TO220AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors Triacs
Product Number Q6025LH5TP 300-Q6025LH5TP 931153-Q6025LH5TP F7290-ND Q6025LH5TP Q6025LH5TP Q6025LH5TP
Product Name Low Power TRIAC up to 1200V 600V 25A Triac Triacs - Q6025LH5TP TRIACs TRIACs Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts
VTM 1.8 volts
IT(RMS) 25 amps 25 amps
Unlock Full Specs
to access all available technical data