Littelfuse, Inc. Low Power TRIAC up to 1200V Q6015L5TP

Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6015L5TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6015L5TP
Low Power TRIAC up to 1200V Q6015L5TP
15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Triacs - Q6015L5TP - 1091023-Q6015L5TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6015L5TP
1091023-Q6015L5TP
Triacs - Q6015L5TP 1091023-Q6015L5TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1091023-Q6015L5TP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 70mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 15A Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220 Isolated Tab Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1091023-Q6015L5TP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 70mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 15A
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220 Isolated Tab
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRIACs - F7284-ND - DigiKey
Thief River Falls, MN, United States
TRIACs
F7284-ND
TRIACs F7284-ND
TRIAC Standard 600V 15A Through Hole TO-220 Isolated Tab

TRIAC Standard 600V 15A Through Hole TO-220 Isolated Tab

Buy Now Datasheet
Singapore, Singapore
Isolated 600V 15A Triac
300-Q6015L5TP
Isolated 600V 15A Triac 300-Q6015L5TP
TRIAC, 600V V(DRM), 15A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q6015L5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6015L5TP can be used for catalog matching and distributor lookup.

TRIAC, 600V V(DRM), 15A I(T)RMS, TO-220AB, ISOLATED TO-220AB, 3 PIN Product overview: Q6015L5TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 600V, 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Isolated, 600V, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6015L5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triacs 600V 15A 50-50-50mA

Triacs 600V 15A 50-50-50mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6015L5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6015L5TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6015L5TP
TRIAC 600V 15A TO220

TRIAC 600V 15A TO220

Supplier's Site
Triac; Peak Repetitive Off State Voltage Littelfuse - 71J1848 - Newark, An Avnet Company
Chicago, IL, United States
Triac; Peak Repetitive Off State Voltage Littelfuse
71J1848
Triac; Peak Repetitive Off State Voltage Littelfuse 71J1848
Triac; Peak Repetitive Off State Voltage:-; On State RMS Current:6A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:50A; Holding Current Max:10mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Triac; Peak Repetitive Off State Voltage:-; On State RMS Current:6A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:50A; Holding Current Max:10mA; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Triacs Triacs Thyristors Triacs Thyristors Triacs Triacs
Product Number Q6015L5TP 1091023-Q6015L5TP F7284-ND 300-Q6015L5TP Q6015L5TP Q6015L5TP 71J1848
Product Name Low Power TRIAC up to 1200V Triacs - Q6015L5TP TRIACs Isolated 600V 15A Triac Triacs Discrete Semiconductor Products - Thyristors - TRIACs Triac; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 15 amps 15 amps
Package Type TO-220 Isolated Tab TO-220; TO-220-3 Isolated Tab TO-220-3 TO-220-3 Isolated Tab TO-220; TO-220AB
Unlock Full Specs
to access all available technical data