Littelfuse, Inc. Low Power TRIAC up to 1200V Q6010R4TP

Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet
Description
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6010R4TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6010R4TP
Low Power TRIAC up to 1200V Q6010R4TP
10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

10 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 120 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1086572-Q6010R4TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1086572-Q6010R4TP
Discrete Semiconductor Products - Thyristors - TRIACs 1086572-Q6010R4TP
Win Source Part Number: 1086572-Q6010R4TP Category: Discrete Semiconductor Products>Thyristors - TRIACs Package: Tube Standard Package: 1,000 Current - Hold (Ih) (Max): 35 mA Configuration: Single Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Gate Trigger (Igt) (Max): 25 mA Current - On State (It (RMS)) (Max): 10 A Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A Triac Type: Standard Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Non-Isolated Tab Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.30.0080 Mfr: Littelfuse Inc. Other Names: -Q6010R4TP

Win Source Part Number: 1086572-Q6010R4TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 35 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 25 mA
Current - On State (It (RMS)) (Max): 10 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A, 120A
Triac Type: Standard
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220 Non-Isolated Tab
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -Q6010R4TP

Buy Now Datasheet
Singapore, Singapore
600V 10A TO220 Triac
300-Q6010R4TP
600V 10A TO220 Triac 300-Q6010R4TP
TRIAC 600V 10A TO220 Product overview: Q6010R4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 10A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6010R4TP can be used for catalog matching and distributor lookup.

TRIAC 600V 10A TO220 Product overview: Q6010R4TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, TO220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 10A, TO220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6010R4TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRIACs - Q6010R4TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 600V 10A Through Hole TO-220 Non-Isolated Tab

TRIAC Standard 600V 10A Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6010R4TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6010R4TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6010R4TP
TRIAC 600V 10A TO220

TRIAC 600V 10A TO220

Supplier's Site
Sheung Wan, Hong Kong
Triacs 600V 10A Triac 25-25-25 mA TO220

Triacs 600V 10A Triac 25-25-25 mA TO220

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Triacs Triacs Triacs Thyristors Triacs Thyristors
Product Number Q6010R4TP 1086572-Q6010R4TP 300-Q6010R4TP Q6010R4TP-ND Q6010R4TP Q6010R4TP
Product Name Low Power TRIAC up to 1200V Discrete Semiconductor Products - Thyristors - TRIACs 600V 10A TO220 Triac TRIACs Discrete Semiconductor Products - Thyristors - TRIACs Triacs
Standards and Certifications RoHS RoHS
VDRM 600 volts 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 10 amps 10 amps
Package Type Tube TO-220-3 TO-220; TO-220-3 TO-220-3
Unlock Full Specs
to access all available technical data