Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q8025R5 Q8025R5

Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet
Description
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q8025R5 - Q8025R5 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q8025R5
Q8025R5
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q8025R5 Q8025R5
25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A

Supplier's Site Datasheet
Triacs - Q8025R5 - 045999-Q8025R5 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q8025R5
045999-Q8025R5
Triacs - Q8025R5 045999-Q8025R5
Manufacturer: Littelfuse Inc. Win Source Part Number: 045999-Q8025R5 Packaging: Bulk Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Configuration: Single Voltage - Off State: 800V Voltage - Gate Trigger (Vgt) (Max): 1.3V Current - Gate Trigger (Igt) (Max): 50mA Current - On State (It (RMS)) (Max): 25A Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A Triac Type: Standard Categories: Discrete Semiconductor Products Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-220 Non-Isolated Tab Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 045999-Q8025R5
Packaging: Bulk
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Configuration: Single
Voltage - Off State: 800V
Voltage - Gate Trigger (Vgt) (Max): 1.3V
Current - Gate Trigger (Igt) (Max): 50mA
Current - On State (It (RMS)) (Max): 25A
Current - Non Rep. Surge 50, 60Hz (Itsm): 167A, 200A
Triac Type: Standard
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220 Non-Isolated Tab
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - Q8025R5-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Standard 800V 25A Through Hole TO-220 Non-Isolated Tab

TRIAC Standard 800V 25A Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
Singapore, Singapore
800V 25A TO-220 Triac
300-Q8025R5
800V 25A TO-220 Triac 300-Q8025R5
TRIAC, 800V V(DRM), 25A I(T)RMS, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: Q8025R5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025R5 can be used for catalog matching and distributor lookup.

TRIAC, 800V V(DRM), 25A I(T)RMS, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: Q8025R5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025R5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, 800V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse - 87K6182 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse
87K6182
Triac, 800V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse 87K6182
TRIAC, 800V, 25A, TO-220AB; Peak Repetitive Off State Voltage:800V; On State RMS Current:25A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:100mA; MSL:- RoHS Compliant: Yes

TRIAC, 800V, 25A, TO-220AB; Peak Repetitive Off State Voltage:800V; On State RMS Current:25A; Triac Case Style:TO-220AB; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:100mA; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Q8025R5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8025R5
Discrete Semiconductor Products - Thyristors - TRIACs Q8025R5
TRIAC 800V 25A TO220

TRIAC 800V 25A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs
Product Number Q8025R5 045999-Q8025R5 Q8025R5-ND 300-Q8025R5 87K6182 Q8025R5
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q8025R5 Triacs - Q8025R5 TRIACs 800V 25A TO-220 Triac Triac, 800V, 25A, To-220Ab; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS
VTM 1.8 volts
IT(RMS) 25 amps 25 amps
Package Type TO-220 Non-Isolated Tab TO-220; TO-220-3 TO-220-3 TO-220; TO-220AB TO-220-3
VDRM 800 volts 800 volts
Unlock Full Specs
to access all available technical data