Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - QK008RH4 QK008RH4

Description
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet
Description
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - QK008RH4 - QK008RH4 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - QK008RH4
QK008RH4
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - QK008RH4 QK008RH4
8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A L-package is UL Recognized for an isolation voltage of 2.5 kVrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point of sine wave Requires only a small gate activation pulse in each half-cycle

Supplier's Site Datasheet
Singapore, Singapore
1000V 8A TO-220 Triac
300-QK008RH4
1000V 8A TO-220 Triac 300-QK008RH4
Alternistor TRIAC, 1000V V(DRM), 8A I(T)RMS, TO-220AB, TO-220, 3 PIN Product overview: QK008RH4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1000V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-QK008RH4 can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 1000V V(DRM), 8A I(T)RMS, TO-220AB, TO-220, 3 PIN Product overview: QK008RH4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000V, 8A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 1000V, 8A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-QK008RH4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - QK008RH4 - 1241243-QK008RH4 - Win Source Electronics
Laguna Hills, CA, United States
Triacs - QK008RH4
1241243-QK008RH4
Triacs - QK008RH4 1241243-QK008RH4
Manufacturer: Littelfuse Inc. Win Source Part Number: 1241243-QK008RH4 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-220-3 Configuration: Single Voltage - Off State: 1000V (1kV) Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A Triac Type: Alternistor - Snubberless Family Name: QK008RH4 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.littelfuse.com Manufacturer Package: TO-220 Non-Isolated Tab Current - On State (It (RMS)) (Maximum): 8A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 35mA Alternative Parts (Cross-Reference): CTA12-1200CW; CTB12-1200CW; CTA12-1200CWPT; Introduction Date: June 25, 2005 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1241243-QK008RH4
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-220-3
Configuration: Single
Voltage - Off State: 1000V (1kV)
Current - Non Rep. Surge 50, 60Hz (Itsm): 83A, 100A
Triac Type: Alternistor - Snubberless
Family Name: QK008RH4
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: TO-220 Non-Isolated Tab
Current - On State (It (RMS)) (Maximum): 8A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 35mA
Alternative Parts (Cross-Reference): CTA12-1200CW; CTB12-1200CW; CTA12-1200CWPT;
Introduction Date: June 25, 2005
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - QK008RH4-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 1kV 8A Through Hole TO-220 Non-Isolated Tab

TRIAC Alternistor - Snubberless 1kV 8A Through Hole TO-220 Non-Isolated Tab

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - QK008RH4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
QK008RH4
Discrete Semiconductor Products - Thyristors - TRIACs QK008RH4
TRIAC ALTERNISTOR 1KV 8A TO220

TRIAC ALTERNISTOR 1KV 8A TO220

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Thyristors Triacs
Product Number QK008RH4 300-QK008RH4 1241243-QK008RH4 QK008RH4-ND QK008RH4
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - QK008RH4 1000V 8A TO-220 Triac Triacs - QK008RH4 TRIACs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS
VTM 1.6 volts
IT(RMS) 8 amps 8 amps
Package Type TO-220-3 TO-220-3 TO-220; TO-220-3 TO-220-3
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data