25 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line. Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 250 A
TRIAC Alternistor - Snubberless 800V 25A Through Hole TO-220AB
Win Source Part Number: 1383234-Q8025LH5
Category: Discrete Semiconductor Products>Thyristors>
Package: Bulk
Standard Package: 500 pcs
Current - Hold (Ih) (Max): 50 mA
Configuration: Single
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Gate Trigger (Igt) (Max): 50 mA
Current - On State (It (RMS)) (Max): 25 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 208A, 250A
Triac Type: Alternistor - Snubberless
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Base Product Number: Q8025
California Prop 65: Warning Information
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Alternistor TRIAC, 800V V(DRM), 25A I(T)RMS, Product overview: Q8025LH5 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 25A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8025LH5 can be used for catalog matching and distributor lookup.
TRIAC ALTERNSTR 800V 25A TO220AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs |
| Product Number | Q8025LH5 | Q8025LH5-ND | 1383234-Q8025LH5 | 300-Q8025LH5 | Q8025LH5 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q8025LH5 | TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | 800V 25A Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | RoHS | |||
| VTM | 1.8 volts | ||||
| IT(RMS) | 25 amps | 25 amps | |||
| Package Type | TO-220; TO-220-3 | Bulk | TO-220-3 | TO-220-3 | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |