Littelfuse, Inc. Low Power TRIAC up to 1200V Q6040K7TP

Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet
Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q6040K7TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q6040K7TP
Low Power TRIAC up to 1200V Q6040K7TP
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

Supplier's Site Datasheet
Triacs - Q6040K7TP - 042270-Q6040K7TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q6040K7TP
042270-Q6040K7TP
Triacs - Q6040K7TP 042270-Q6040K7TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 042270-Q6040K7TP Packaging: Tube/Rail Mounting: Through Hole Current - Hold (Ih) (Max): 100mA Configuration: Single Voltage - Off State: 600V Voltage - Gate Trigger (Vgt) (Max): 2V Current - Gate Trigger (Igt) (Max): 100mA Current - On State (It (RMS)) (Max): 40A Current - Non Rep. Surge 50, 60Hz (Itsm): 335A, 400A Triac Type: Alternistor - Snubberless Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: TO-218 Isolated Tab Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 042270-Q6040K7TP
Packaging: Tube/Rail
Mounting: Through Hole
Current - Hold (Ih) (Max): 100mA
Configuration: Single
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 2V
Current - Gate Trigger (Igt) (Max): 100mA
Current - On State (It (RMS)) (Max): 40A
Current - Non Rep. Surge 50, 60Hz (Itsm): 335A, 400A
Triac Type: Alternistor - Snubberless
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-218 Isolated Tab
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRIACs - Q6040K7TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 600V 40A Through Hole TO-218 Isolated Tab

TRIAC Alternistor - Snubberless 600V 40A Through Hole TO-218 Isolated Tab

Buy Now Datasheet
Singapore, Singapore
Through-Hole 40A 1000V Triac
300-Q6040K7TP
Through-Hole 40A 1000V Triac 300-Q6040K7TP
TRIAC 40A 1000V TO-218X Through Hole Product overview: Q6040K7TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 40A, 1000V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 40A, 1000V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6040K7TP can be used for catalog matching and distributor lookup.

TRIAC 40A 1000V TO-218X Through Hole Product overview: Q6040K7TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 40A, 1000V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 40A, 1000V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6040K7TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, Alternistor Triacs, 600V, 40A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse - 68X1004 - Newark, An Avnet Company
Chicago, IL, United States
Triac, Alternistor Triacs, 600V, 40A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse
68X1004
Triac, Alternistor Triacs, 600V, 40A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse 68X1004
TRIAC, ALTERNISTOR TRIACS, 600V, 40A, TO-218AC; Peak Repetitive Off State Voltage:600V; On State RMS Current:40A; Triac Case Style:TO-218AC; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:335A; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, ALTERNISTOR TRIACS, 600V, 40A, TO-218AC; Peak Repetitive Off State Voltage:600V; On State RMS Current:40A; Triac Case Style:TO-218AC; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:335A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Triac, 600V, 40A, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse - 18AC7511 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 40A, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse
18AC7511
Triac, 600V, 40A, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse 18AC7511
TRIAC, 600V, 40A, TO-218AC; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):40A; Triac Case Style:TO-218AC; Gate Trigger Current Max (QI), Igt:100mA; Gate Trigger Voltage Max Vgt:2V; Peak Gate Power:800mW; RoHS Compliant: Yes

TRIAC, 600V, 40A, TO-218AC; Peak Repetitive Off-State Voltage, Vdrm:600V; On State RMS Current IT(rms):40A; Triac Case Style:TO-218AC; Gate Trigger Current Max (QI), Igt:100mA; Gate Trigger Voltage Max Vgt:2V; Peak Gate Power:800mW; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Triacs Altnstr 600V 40A Iso 100-100-100mA

Triacs Altnstr 600V 40A Iso 100-100-100mA

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q6040K7TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q6040K7TP
Discrete Semiconductor Products - Thyristors - TRIACs Q6040K7TP
TRIAC ALTERNISTOR 600V 40A TO218

TRIAC ALTERNISTOR 600V 40A TO218

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs
Product Number Q6040K7TP 042270-Q6040K7TP Q6040K7TP-ND 300-Q6040K7TP 68X1004 18AC7511 Q6040K7TP Q6040K7TP
Product Name Low Power TRIAC up to 1200V Triacs - Q6040K7TP TRIACs Through-Hole 40A 1000V Triac Triac, Alternistor Triacs, 600V, 40A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse Triac, 600V, 40A, To-218Ac; Peak Repetitive Off-State Voltage, Vdrm Littelfuse Triacs Discrete Semiconductor Products - Thyristors - TRIACs
Standards and Certifications RoHS RoHS RoHS RoHS
VDRM 600 volts 600 volts 600 volts 600 volts
VTM 1.8 volts
IT(RMS) 40 amps 40 amps 40 amps
Package Type TO-218 Isolated Tab TO-218-3 Isolated Tab, TO-218AC TO-218-3 TO-218AC TO-218AC TO-218-3 Isolated Tab, TO-218AC
Unlock Full Specs
to access all available technical data