15 Amp and 16 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass - passivated junctions Voltage capability up to 1000 V Surge capability up to 200 A Electrically isolated package "L - Package" and UL recognized for 2500Vrms Solid-state switching eliminates arcing or contact bounce that create voltage transients No contacts to wear out from reaction of switching events Restricted (or limited) RFI generation, depending on activation point sine wave Requires only a small gate activation pulse in each half-cycle
TRIAC Alternistor - Snubberless 600V 16A Through Hole TO-220AB
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1241201-Q6016RH6
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Alternistor TRIAC, 600V V(DRM), 16A I(T)RMS, TO-220AB, TO-220, 3 PIN Product overview: Q6016RH6 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A, TO-220. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 16A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q6016RH6 can be used for catalog matching and distributor lookup.
TRIAC ALTERNSTR 600V 16A TO220AB
ALTERNISTOR TRIACS, 600V, 16A, TO-220; Peak Repetitive Off State Voltage:600V; On State RMS Current:16A; Triac Case Style:TO-220; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:167A; Holding Current Max:70mA; MSL:- RoHS Compliant: Yes
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Triacs | Thyristors | Triacs | Triacs | Triacs | Triacs |
| Product Number | Q6016RH6 | Q6016RH6-ND | 1241201-Q6016RH6 | 300-Q6016RH6 | Q6016RH6 | 12J0537 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - TRIAC - Series: Low Power TRIAC up to 1200V - Q6016RH6 | TRIACs | Triacs - Q6016RH6 | 600V 16A TO-220 Triac | Discrete Semiconductor Products - Thyristors - TRIACs | Alternistor Triacs, 600V, 16A, To-220; Peak Repetitive Off State Voltage Littelfuse |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| VTM | 1.6 volts | |||||
| IT(RMS) | 16 amps | 16 amps | ||||
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | TO-220; TO-220 |