Littelfuse, Inc. Low Power TRIAC up to 1200V Q601E4

Description
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Request a Quote Datasheet
Description
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q601E4 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q601E4
Low Power TRIAC up to 1200V Q601E4
1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A

1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed for digital control circuitry.Standard type devices normally operate in Quadrants I & III triggered from AC line. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 20 A

Supplier's Site Datasheet
Singapore, Singapore
600V 1A Triac
300-Q601E4
600V 1A Triac 300-Q601E4
4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, TO-92, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: Q601E4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q601E4 can be used for catalog matching and distributor lookup.

4 Quadrant Logic Level TRIAC, 600V V(DRM), 1A I(T)RMS, TO-92, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: Q601E4 from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 1A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q601E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - 1376735-Q601E4 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - TRIACs
1376735-Q601E4
Discrete Semiconductor Products - Thyristors - TRIACs 1376735-Q601E4
Win Source Part Number: 1376735-Q601E4 Category: Discrete Semiconductor Products - Thyristors - TRIACs Temperature Range - Operating: -65°C ~ 125°C (TJ) Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Package: Bulk Product Status: Active Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92 Mounting Type: Through Hole HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Single Triac Type: Standard Voltage - Off State: 600 V Current - On State (It (RMS)) (Max): 1 A Voltage - Gate Trigger (Vgt) (Max): 1.3 V Current - Non Rep. Surge 50, 60Hz (Itsm): 16.7A, 20A Current - Gate Trigger (Igt) (Max): 25 mA Current - Hold (Ih) (Max): 25 mA

Win Source Part Number: 1376735-Q601E4
Category: Discrete Semiconductor Products - Thyristors - TRIACs
Temperature Range - Operating: -65°C ~ 125°C (TJ)
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Package: Bulk
Product Status: Active
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Mounting Type: Through Hole
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Single
Triac Type: Standard
Voltage - Off State: 600 V
Current - On State (It (RMS)) (Max): 1 A
Voltage - Gate Trigger (Vgt) (Max): 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 16.7A, 20A
Current - Gate Trigger (Igt) (Max): 25 mA
Current - Hold (Ih) (Max): 25 mA

Buy Now Datasheet
Triac, 600V, 1A, To-92; Peak Repetitive Off State Voltage Littelfuse - 56J8622 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 600V, 1A, To-92; Peak Repetitive Off State Voltage Littelfuse
56J8622
Triac, 600V, 1A, To-92; Peak Repetitive Off State Voltage Littelfuse 56J8622
TRIAC, 600V, 1A, TO-92; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:25mA; No. of Pins:3Pins RoHS Compliant: Yes

TRIAC, 600V, 1A, TO-92; Peak Repetitive Off State Voltage:600V; On State RMS Current:1A; Triac Case Style:TO-92; Gate Trigger Voltage Max:1.3V; Peak Non Repetitive Surge Current:16.7A; Holding Current Max:25mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - TRIACs - Q601E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q601E4
Discrete Semiconductor Products - Thyristors - TRIACs Q601E4
TRIAC 600V 1A TO92

TRIAC 600V 1A TO92

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Triacs Triacs Triacs Triacs Triacs
Product Number Q601E4 300-Q601E4 1376735-Q601E4 56J8622 Q601E4
Product Name Low Power TRIAC up to 1200V 600V 1A Triac Discrete Semiconductor Products - Thyristors - TRIACs Triac, 600V, 1A, To-92; Peak Repetitive Off State Voltage Littelfuse Discrete Semiconductor Products - Thyristors - TRIACs
VDRM 600 volts 600 volts 600 volts
VTM 1.6 volts
IT(RMS) 1 amps 1 amps
Standards and Certifications RoHS RoHS
Package Type TO-92 Bulk TO-92; TO-92 TO-226-3, TO-92-3 (TO-226AA)
Unlock Full Specs
to access all available technical data