Shenzhen Shengyu Electronics Technology Limited Datasheets for Thyristors

Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12
Product Name Notes
Circuit Protection - Thyristor Surge Suppressors (TSS)
DIAC, 40V(BO) MAX
INDUSTRIAL POWER MODULE
MOD SCR DUAL 60A 1600V T1
MOD SCR/DIODE 40A 1600V T1
MOD SCR/DIODE 60A 1600V T1
MOD SCR/DIODEL 90A 1600V T1
Optoelectronics - Photoelectric Thyristor (Solid State Relays)
SCR 1.2KV 2718A WP1
SCR 1.2KV 275A TO93
SCR 1.2KV 670A W8
SCR 1.2KV 80A TO65
SCR 1.4KV 2718A WP1
SCR 1.4KV 920A W90
SCR 1.6KV 2504A WP1
SCR 1.6KV 80A TO65
SCR 1.6KV 920A W90
SCR 1.8KV 1580A W91
SCR 1.8KV 2504A WP1
SCR 100V 250MA SOT23-3
SCR 100V 250MA SOT23-3L
SCR 100V 800MA TO92-3
SCR 1KV 1.1A SC73
SCR 2.2KV 2313A WP1
SCR 2.2KV 3253A WP2
SCR 2.2KV 4642A WP3
SCR 2.4KV W46
SCR 2.6KV 5922A W13
SCR 200V 250MA SOT23-3
SCR 200V 4190A WP1
SCR 200V 6305A WP2
SCR 200V 800MA TO92-3
SCR 2KV 2313A WP1
SCR 2KV 3253A WP2
SCR 2KV 4642A WP3
SCR 2KV 5922A W13
SCR 3.6KV W46
SCR 3.8KV 1228A W10
SCR 3.8KV 2268A W11
SCR 3KV W46
SCR 4.2KV 1228A W10
SCR 4.2KV 2268A W11
SCR 400V 1.5A SOT223
SCR 400V 25A TO48
SCR 400V 4190A WP1
SCR 400V 6305A WP2
SCR 400V 756A W8
SCR 400V 800MA SOT223
SCR 400V 800MA TO92-3
SCR 50V 1.5A SOT223
SCR 600V 1.5A SOT223
SCR 600V 275A TO93
SCR 600V 35A TO48
SCR 600V 4190A WP1
SCR 600V 6305A WP2
SCR 600V 756A W8
SCR 600V 800MA SOT223
SCR 600V 800MA TO236AB
SCR 600V 800MA TO92-3
SCR 600V 80A TO65
SCR 850V 1.1A SC73
SCR MOD AC-SW ISO 1200V 700A
SCR MOD AC-SW ISO 1400V 700A
SCR MOD AC-SW ISO 1600V 700A
SCR MOD AC-SW ISO 1800V 700A
SCR MOD AC-SW ISO 2000V 600A
SCR MOD AC-SW ISO 2400V 600A
SCR MOD ISO DUAL 1200V 210A
SCR MOD ISO DUAL 1200V 250A
SCR MOD ISO DUAL 1200V 700A
SCR MOD ISO DUAL 1400V 250A
SCR MOD ISO DUAL 1600V 210A
SCR MOD ISO DUAL 1600V 250A
SCR MOD ISO DUAL 1600V 700A
SCR MOD ISO DUAL 1800V 250A
SCR MOD ISO DUAL 1800V 700A
SCR MOD ISO DUAL 2000V 600A
SCR MOD ISO DUAL 2400V 600A
SCR MOD ISO DUAL 600V 700A
SCR MOD ISO DUAL 800V 210A
SCR MOD ISO DUAL 800V 250A
SCR MOD ISO DUAL 800V 700A
SCR MODULE ISO DUAL 1600V 250A
SCR MODULE ISO DUAL 1600V 700A
SCR MODULE SGL 1200V 1500A
SCR MODULE SGL 1400V 1500A
SCR MODULE SGL 1600V 1500A
SCR MODULE SGL 1800V 1500A
SCR MODULE SINGLE
THYRISTOR MODULE 1600V 110A
THYRISTOR MODULE 1600V 130A
THYRISTOR MODULE 1600V 160A
THYRISTOR MODULE 1600V 200A
THYRISTOR MODULE 1600V 250A
THYRISTOR MODULE 1600V 25A
THYRISTOR MODULE 1600V 40A
THYRISTOR MODULE 1600V 55A
THYRISTOR MODULE 1600V 70A
THYRISTOR MODULE 1600V 90A
THYRISTOR MODULE 300V 100A
THYRISTOR MODULE 300V 130A
THYRISTOR MODULE 300V 200A
THYRISTOR MODULE 300V 80A
THYRISTOR MODULE 3PHASE LEG T+D
THYRISTOR MODULE 400V 100A
THYRISTOR MODULE 400V 130A
THYRISTOR MODULE 400V 200A
THYRISTOR MODULE 400V 80A
THYRISTOR MODULE 800V 110A
THYRISTOR MODULE 800V 130A
THYRISTOR MODULE 800V 160A
THYRISTOR MODULE 800V 200A
THYRISTOR MODULE 800V 250A
THYRISTOR MODULE 800V 25A
THYRISTOR MODULE 800V 40A
THYRISTOR MODULE 800V 55A
THYRISTOR MODULE 800V 70A
THYRISTOR MODULE 800V 90A
THYRISTOR MODULE PHASE LEG T+T 1
TRIAC 200V 0.8A TO92
TRIAC 200V 10A TO202
TRIAC 200V 10A TO220
TRIAC 200V 10A TO263
TRIAC 200V 15A TO220
TRIAC 200V 15A TO263
TRIAC 200V 1A TO92
TRIAC 200V 25A TO220
TRIAC 200V 4A TO202
TRIAC 200V 4A TO220
TRIAC 200V 4A TO251
TRIAC 200V 4A TO252
TRIAC 200V 6A TO202
TRIAC 200V 6A TO220
TRIAC 200V 6A TO263
TRIAC 200V 8A TO202
TRIAC 200V 8A TO220
TRIAC 200V 8A TO263
TRIAC 400V 0.8A DO214
TRIAC 400V 0.8A TO92
TRIAC 400V 10A TO202
TRIAC 400V 10A TO220
TRIAC 400V 10A TO220AB
TRIAC 400V 10A TO263
TRIAC 400V 15A TO220
TRIAC 400V 15A TO263
TRIAC 400V 15A TO48
TRIAC 400V 1A DO214
TRIAC 400V 1A TO92
TRIAC 400V 25A TO220
TRIAC 400V 25A TO263
TRIAC 400V 4A TO202
TRIAC 400V 4A TO220
TRIAC 400V 4A TO220AB
TRIAC 400V 4A TO251
TRIAC 400V 4A TO252
TRIAC 400V 6A TO202
TRIAC 400V 6A TO220
TRIAC 400V 6A TO220AB
TRIAC 400V 6A TO263
TRIAC 400V 8A TO202
TRIAC 400V 8A TO220
TRIAC 400V 8A TO263
TRIAC 600V 12A TO220AB
TRIAC 600V 4A TO202
TRIAC 600V 4A TO220
TRIAC 600V 4A TO220AB
TRIAC 600V 4A TO251
TRIAC 600V 4A TO252
TRIAC 600V 6A TO202
TRIAC 600V 6A TO220
TRIAC 600V 6A TO220AB
TRIAC 600V 6A TO263
TRIAC 600V 8A TO202
TRIAC 600V 8A TO220
TRIAC 600V 8A TO220AB
TRIAC 600V 8A TO263
TRIAC ALTERNISTOR 200V 10A TO220
TRIAC ALTERNISTOR 200V 10A TO263
TRIAC ALTERNISTOR 200V 12A TO220
TRIAC ALTERNISTOR 200V 12A TO263
TRIAC ALTERNISTOR 200V 16A TO220
TRIAC ALTERNISTOR 200V 16A TO263
TRIAC ALTERNISTOR 200V 25A TO218
TRIAC ALTERNISTOR 200V 25A TO220
TRIAC ALTERNISTOR 200V 25A TO263
TRIAC ALTERNISTOR 200V 40A TO218
TRIAC ALTERNISTOR 200V 6A TO220
TRIAC ALTERNISTOR 200V 6A TO251
TRIAC ALTERNISTOR 200V 6A TO252
TRIAC ALTERNISTOR 200V 8A TO220
TRIAC ALTERNISTOR 200V 8A TO251
TRIAC ALTERNISTOR 200V 8A TO252
TRIAC ALTERNISTOR 200V 8A TO263
TRIAC ALTERNISTOR 200V TO218X
TRIAC ALTERNISTOR 400V 10A TO220
TRIAC ALTERNISTOR 400V 10A TO263
TRIAC ALTERNISTOR 400V 12A TO220
TRIAC ALTERNISTOR 400V 12A TO263
TRIAC ALTERNISTOR 400V 16A TO220
TRIAC ALTERNISTOR 400V 16A TO263
TRIAC ALTERNISTOR 400V 25A TO218
TRIAC ALTERNISTOR 400V 25A TO220
TRIAC ALTERNISTOR 400V 25A TO263
TRIAC ALTERNISTOR 400V 25A
TRIAC ALTERNISTOR 400V 30A TO220
TRIAC ALTERNISTOR 400V 35A TO220
TRIAC ALTERNISTOR 400V 35A TO263
TRIAC ALTERNISTOR 400V 40A TO218
TRIAC ALTERNISTOR 400V 6A TO220
TRIAC ALTERNISTOR 400V 6A TO251
TRIAC ALTERNISTOR 400V 6A TO252
TRIAC ALTERNISTOR 400V 6A TO263
TRIAC ALTERNISTOR 400V 8A TO220
TRIAC ALTERNISTOR 400V 8A TO251
TRIAC ALTERNISTOR 400V 8A TO252
TRIAC ALTERNISTOR 400V 8A TO263
TRIAC ALTERNISTOR 400V TO218X
TRIAC ALTERNISTOR 600V 6A TO220
TRIAC ALTERNISTOR 600V 6A TO251
TRIAC ALTERNISTOR 600V 6A TO252
TRIAC ALTERNISTOR 600V 6A TO263
TRIAC ALTERNISTOR 600V 8A TO220
TRIAC ALTERNISTOR 600V 8A TO252
TRIAC ALTERNISTOR 600V 8A TO263
TRIAC ALTERNSTR 400V 16A TO220AB
TRIAC ALTERNSTR 400V 25A TO218X
TRIAC ALTERNSTR 400V 25A TO220AB
TRIAC ALTERNSTR 400V 40A TO218AC
TRIAC ALTERNSTR 600V 8A TO263AB
TRIAC ALTRNSTR 600V 15A ITO220AB
TRIAC INT TRIG 400V 15A TO220AB
TRIAC INT TRIGGER 200V 10A TO220
TRIAC INT TRIGGER 200V 4A TO220
TRIAC INT TRIGGER 200V 6A TO220
TRIAC INT TRIGGER 200V 8A TO220
TRIAC INT TRIGGER 400V 10A TO220
TRIAC INT TRIGGER 400V 15A TO220
TRIAC INT TRIGGER 400V 4A TO220
TRIAC INT TRIGGER 400V 6A TO220
TRIAC INT TRIGGER 400V 8A TO220
TRIAC INT TRIGGER 600V 4A TO220
TRIAC INT TRIGGER 600V 6A TO220
TRIAC INT TRIGGER 600V 8A TO220
TRIAC SENS GATE 200V 0.8A TO92
TRIAC SENS GATE 200V 1A TO92
TRIAC SENS GATE 200V 4A TO202
TRIAC SENS GATE 200V 4A TO220
TRIAC SENS GATE 200V 4A TO251
TRIAC SENS GATE 200V 4A TO252
TRIAC SENS GATE 400V 0.8A DO214
TRIAC SENS GATE 400V 0.8A TO92
TRIAC SENS GATE 400V 1A DO214
TRIAC SENS GATE 400V 1A TO92
TRIAC SENS GATE 400V 4A TO202
TRIAC SENS GATE 400V 4A TO220
TRIAC SENS GATE 400V 4A TO251
TRIAC SENS GATE 400V 4A TO252
TRIAC SENS GATE 600V 4A TO202
TRIAC SENS GATE 600V 4A TO220
TRIAC SENS GATE 600V 4A TO220AB
TRIAC SENS GATE 600V 4A TO251
TRIAC SENS GATE 600V 4A TO252
TRIAC TO220F
TRIAC TO92-3

<< Prev Next >>