Littelfuse, Inc. Low Power TRIAC up to 1200V Q8040K7TP

Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet
Description
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power TRIAC up to 1200V - Q8040K7TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power TRIAC up to 1200V
Q8040K7TP
Low Power TRIAC up to 1200V Q8040K7TP
40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor type devices only operate in quadrants I, II, & III and are used in circuits requiring high dv/dt capability. RoHS Compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 400 A J-packages and K-packages packages are UL Recognized for isolation voltages of 2.5 kVrms

Supplier's Site Datasheet
TRIACs - Q8040K7TP-ND - DigiKey
Thief River Falls, MN, United States
TRIAC Alternistor - Snubberless 800V 40A Through Hole TO-218 Isolated Tab

TRIAC Alternistor - Snubberless 800V 40A Through Hole TO-218 Isolated Tab

Buy Now Datasheet
Singapore, Singapore
800V 40A Triac
300-Q8040K7TP
800V 40A Triac 300-Q8040K7TP
Alternistor TRIAC, 800V V(DRM), 40A I(T)RMS, TO-218AC, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: Q8040K7TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8040K7TP can be used for catalog matching and distributor lookup.

Alternistor TRIAC, 800V V(DRM), 40A I(T)RMS, TO-218AC, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: Q8040K7TP from Littelfuse is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 40A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 800V, 40A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-Q8040K7TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - Q8040K7TP - 792799-Q8040K7TP - Win Source Electronics
Laguna Hills, CA, United States
Triacs - Q8040K7TP
792799-Q8040K7TP
Triacs - Q8040K7TP 792799-Q8040K7TP
Manufacturer: Littelfuse Inc. Win Source Part Number: 792799-Q8040K7TP Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-218-3 (Isolated), TO-218AC Configuration: Single Voltage - Off State: 800V Current - Non Rep. Surge 50, 60Hz (Itsm): 335A, 400A Triac Type: Alternistor - Snubberless Family Name: Q8040K7 Categories: Discrete Semiconductor Products Manufacturer Package: TO-218 Isolated Tab Current - On State (It (RMS)) (Maximum): 40A Voltage - Gate Trigger (Vgt) (Maximum): 2V Current - Gate Trigger (Igt) (Maximum): 100mA Current - Hold (Ih) (Maximum): 100mA Alternative Parts (Cross-Reference): BTA41-800BRG; BTB41-800BRG; Q8040K7; Introduction Date: July 09, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 792799-Q8040K7TP
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-218-3 (Isolated), TO-218AC
Configuration: Single
Voltage - Off State: 800V
Current - Non Rep. Surge 50, 60Hz (Itsm): 335A, 400A
Triac Type: Alternistor - Snubberless
Family Name: Q8040K7
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-218 Isolated Tab
Current - On State (It (RMS)) (Maximum): 40A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 100mA
Current - Hold (Ih) (Maximum): 100mA
Alternative Parts (Cross-Reference): BTA41-800BRG; BTB41-800BRG; Q8040K7;
Introduction Date: July 09, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - TRIACs - Q8040K7TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - TRIACs
Q8040K7TP
Discrete Semiconductor Products - Thyristors - TRIACs Q8040K7TP
TRIAC ALTERNISTOR 800V 40A TO218

TRIAC ALTERNISTOR 800V 40A TO218

Supplier's Site
Sheung Wan, Hong Kong
Triacs Altnstr 800V 40A Iso 100-100-100mA

Triacs Altnstr 800V 40A Iso 100-100-100mA

Buy Now Datasheet
Triac, 800V, 40A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse - 50AJ8022 - Newark, An Avnet Company
Chicago, IL, United States
Triac, 800V, 40A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse
50AJ8022
Triac, 800V, 40A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse 50AJ8022
TRIAC, 800V, 40A, TO-218AC; Peak Repetitive Off State Voltage:800V; On State RMS Current:40A; Triac Case Style:TO-218AC; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:335A; Holding Current Max:100mA RoHS Compliant: Yes

TRIAC, 800V, 40A, TO-218AC; Peak Repetitive Off State Voltage:800V; On State RMS Current:40A; Triac Case Style:TO-218AC; Gate Trigger Voltage Max:2V; Peak Non Repetitive Surge Current:335A; Holding Current Max:100mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Triacs Thyristors Triacs Triacs Triacs Thyristors Triacs
Product Number Q8040K7TP Q8040K7TP-ND 300-Q8040K7TP 792799-Q8040K7TP Q8040K7TP Q8040K7TP 50AJ8022
Product Name Low Power TRIAC up to 1200V TRIACs 800V 40A Triac Triacs - Q8040K7TP Discrete Semiconductor Products - Thyristors - TRIACs Triacs Triac, 800V, 40A, To-218Ac; Peak Repetitive Off State Voltage Littelfuse
Standards and Certifications RoHS RoHS RoHS
VDRM 800 volts 800 volts 800 volts
VTM 1.8 volts
IT(RMS) 40 amps 40 amps
Package Type TO-218-3 Isolated Tab, TO-218AC TO-218-3 TO-218-3 (Isolated), TO-218AC TO-218-3 Isolated Tab, TO-218AC TO-218AC
Unlock Full Specs
to access all available technical data