30 Amp / 35 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Standard type devices normally operate in Quadrants I & III triggered from AC line.Alternistor type devices only operate in Quadrants I, II, & III and are used in circuits requiring high dv/dt capability. Features & Benefits: RoHS Compliant Glass - passivated junctions Voltage capability up to 800V Surge capability up to 350A Electrically isolated package "FASTPAK" & "L - Package" are UL-recognized for 2500Vrms Applications: Excellent for AC switching and phase control applications such as heating, lighting, and motor speed controls. Typical applications are AC solid-state switches, industrial power tools, exercise equipment, white goods and commercial appliances. Alternistor Triacs (no snubber required) are used in applications with extremely inductive loads requiring highest commutation performance. Internally constructed isolated packages are offered for ease of heat sinking with highest isolation voltage.
Win Source Part Number: 1086578-Q6030LH3TP
Category: Discrete Semiconductor Products>Thyristors - TRIACs
Package: Tube
Standard Package: 1,000
Current - Hold (Ih) (Max): 40 mA
Configuration: Single
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 25 mA
Current - On State (It (RMS)) (Max): 30 A
Current - Non Rep. Surge 50, 60Hz (Itsm): 290A, 350A
Triac Type: Alternistor - Snubberless
Mounting Type: Through Hole
Package / Case: TO-220-3 Isolated Tab
Supplier Device Package: TO-220AB
Temperature Range - Operating: -25°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.30.0080
Mfr: Littelfuse Inc.
Other Names: -Q6030LH3TP
TRIAC ALTERNSTR 600V 30A TO220AB
Littelfuse, Inc. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
---|---|---|---|---|
Product Category | Triacs | Triacs | Triacs | Thyristors |
Product Number | Q6030LH3TP | 1086578-Q6030LH3TP | Q6030LH3TP | Q6030LH3TP |
Product Name | 35 Amp Standard & 30/35 Amp Alternistor (High Communication) Triacs | Discrete Semiconductor Products - Thyristors - TRIACs | Discrete Semiconductor Products - Thyristors - TRIACs | Triacs |
Standards and Certifications | RoHS | |||
VDRM | 600 volts | 600 volts | 600 volts | |
VTM | 1.4 volts | |||
di/dt | 100 A/us | |||
IT(RMS) | 30 amps | 30 amps |